EN
  • EN
  • DE

P9NK50ZFP

Part No P9NK50ZFP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 7.2A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 7.2A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 32nC @ 10V
Max Input Capacitance 910pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 30W (Tc)
Maximum Rds On at Id,Vgs 850 mOhm @ 3.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 061117-P9NK50ZFP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P9NK50ZFP CAD Model

Description

STMicroelectronics P9NK50ZFP - Power MOSFET

The P9NK50ZFP is a robust and efficient N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This power MOSFET is part of the MDmesh™ family, which is well-regarded for its outstanding on-resistance and high switching performance. The device is tailored for a wide range of applications, including high-efficiency power supplies, lighting, motor control, and industrial purposes.

Key Features

  • High Voltage Capability: The P9NK50ZFP operates at a drain-source voltage of 500V, making it suitable for high-voltage applications.
  • Low On-Resistance: This MOSFET features a low on-state resistance (R<sub>DS(on)), which minimizes conduction losses and improves overall efficiency.
  • High Current Rating: With a continuous drain current of 7A, the P9NK50ZFP can handle significant power for a variety of demanding applications.
  • Reduced Gate Charge: The device has a reduced gate charge (Q<sub>g), which facilitates faster switching and reduces switching losses.
  • 100% Avalanche Tested: Ensures reliability and robustness under extreme conditions by withstanding high-energy pulses in the avalanche and commutation modes.

Application Areas

The versatility of the P9NK50ZFP allows it to be used in a multitude of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Applications
  • High-Efficiency DC-DC Converters
  • Motor Control Circuits
  • Power Management Solutions

Package Details

The P9NK50ZFP is encapsulated in a fully isolated TO-220FP package, which not only provides excellent heat dissipation but also ensures electrical isolation from the mounting surface. This package is optimized for easy installation and robust performance in a wide range of environmental conditions.

With its combination of high-voltage capability, low on-resistance, and fast switching, the STMicroelectronics P9NK50ZFP is an excellent choice for designers seeking a high-performance Power MOSFET for their next project.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
STMicroelectronics
MOSFET N-CH 500V 7.5A TO-220FP
Lowest to $2.4717
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
IXYS
HiPerFET Power MOSFETs
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0989 $72.3956
8+ $14.8510 $118.8080
13+ $14.3867 $187.0271
17+ $13.9224 $236.6808
22+ $13.4581 $296.0782
29+ $12.0663 $349.9227
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,020 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess