EN
  • EN
  • DE

PD54003-E

Part No PD54003-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 25V 500MHZ PWRSO10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr STMicroelectronics
Package Tube
Technology LDMOS
Frequency 500MHz
Gain 12dB
Voltage - Test 7.5 V
Current Rating (Amps) 4A
Current - Test 50 mA
Power - Output 3W
Voltage - Rated 25 V
Package / Case PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Base Product Number PD54003
Standard Package 50
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1352299-PD54003-E
Ultra Librarian 3D Model Ultra Librarian PD54003-E CAD Model

Description

The PD54003-E from STMicroelectronics is a high-performance RF power LDMOS transistor designed for a wide range of applications, including but not limited to, RF power amplifiers in telecommunications and broadcasting systems. This innovative product is a testament to STMicroelectronics' commitment to providing advanced technology solutions for the electronics industry.

The PD54003-E operates at a frequency range up to 1 GHz, making it suitable for high-frequency operations. It is capable of delivering an outstanding output power level, contributing to its efficiency and reliability in various demanding applications. The device is characterized by excellent thermal stability and a high gain, which ensures consistent performance even under strenuous conditions.

This LDMOS transistor is housed in a durable and compact package that is designed to minimize parasitic inductances and resistances, thus enhancing the overall performance of the device. The package is also designed to be easy to mount on a variety of heat sinks, which is critical for maintaining the longevity and reliability of the transistor when operating at high power levels.

The PD54003-E features a high drain-source breakdown voltage, which provides a good safety margin for a wide range of operating conditions. It also boasts a low thermal resistance, which contributes to its ability to handle high power densities without compromising the device's lifespan. Additionally, the transistor demonstrates a remarkable linearity, which is crucial for maintaining signal integrity in communication applications.

Integrating the PD54003-E into RF power amplifier designs can significantly enhance system performance, providing designers with a flexible and powerful component that meets the stringent requirements of modern RF applications. With its robust construction, high efficiency, and reliable operation, the PD54003-E is an excellent choice for any project that demands high-quality RF power amplification.

You May Also Be Interested in

Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.3271 $67.9626
13+ $9.2941 $120.8233
20+ $9.0037 $180.0740
27+ $8.7132 $235.2564
35+ $8.4227 $294.7945
46+ $7.5514 $347.3644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess