EN
  • EN
  • DE

PD54003L-E

Part No PD54003L-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description RF Power Transistors The LdmoST Plastic FAMILY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Transistor Type LDMOS
Frequency 500MHz
Gain 20dB
Voltage - Test 7.5V
Current Rating 4A
Current - Test 50mA
Power - Output 3W
Voltage Rating DC 25V
Package 8-PowerVDFN
Manufacturer Package PowerFLAT (5x5)
Win Source Part Number 1236545-PD54003L-E
Manufacturer Homepage www.st.com
Family Name PD54003L
Introduction Date March 08, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PD54003L-E CAD Model

Description

The PD54003L-E is a high-performance RF power transistor from the renowned semiconductor manufacturer, STMicroelectronics. This device is specifically designed to meet the demanding requirements of high-frequency wireless communication systems. With its state-of-the-art LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, it provides excellent thermal stability and high efficiency, making it an ideal choice for RF power amplification applications.

The PD54003L-E operates within the 2.5 GHz frequency band, which is commonly used in various communication protocols, including Wi-Fi, LTE, and other microwave applications. It is capable of delivering an outstanding output power of up to 3 W, ensuring robust signal strength for reliable data transmission. This makes the PD54003L-E a perfect fit for base station applications, RF energy applications, and industrial, scientific, and medical (ISM) applications where consistent performance is critical.

With its high gain of 14 dB, this RF power transistor allows for reduced power losses and improved signal quality. The high efficiency also translates to lower energy consumption, which is essential for portable and battery-powered devices. The PD54003L-E's excellent linearity ensures minimal distortion across the entire operating range, which is crucial for maintaining signal integrity in complex modulation schemes.

The PD54003L-E comes in a plastic earless package, which is designed to be highly rugged and durable. This packaging not only facilitates easy mounting on a variety of PCBs but also provides superior thermal resistance, ensuring the device remains cool even under high operating conditions. The transistor is also characterized by its enhanced reliability and longevity, thanks to STMicroelectronics' commitment to quality and performance.

In summary, the PD54003L-E RF power transistor from STMicroelectronics is a high-quality, efficient, and reliable component suitable for a wide range of high-frequency applications. Its advanced features and robust packaging make it the go-to choice for engineers looking to enhance their communication systems' performance.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1865 $50.9325
12+ $8.3582 $100.2984
19+ $8.0970 $153.8430
26+ $7.8358 $203.7308
34+ $7.5746 $257.5364
45+ $6.7910 $305.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess