EN
  • EN
  • DE

PD55003STR-E

Part No PD55003STR-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description RF POWER transistor, LdmoST plastic family N-channel enhancement-mode, lateral MOSFETs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 500MHz
Gain 17dB
Voltage - Test 12.5V
Current Rating 2.5A
Current - Test 50mA
Power - Output 3W
Voltage Rating DC 40V
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package PowerSO-10RF (Straight Lead)
Win Source Part Number 1236548-PD55003STR-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name PD55003S
Introduction Date March 21, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian PD55003STR-E CAD Model

Description

The PD55003STR-E is a state-of-the-art RF power transistor from the renowned semiconductor manufacturer STMicroelectronics. This high-performance device is designed to deliver exceptional power and efficiency in a compact surface-mount package, making it an ideal choice for a wide range of applications such as mobile and fixed communications systems, including cellular and microwave radio, as well as industrial, scientific, and medical (ISM) applications.

Key Features

  • High Efficiency: The PD55003STR-E boasts an impressive efficiency rating, which allows for reduced power consumption and heat generation, leading to longer system life and reliability.
  • Wide Frequency Range: Capable of operating across a broad frequency spectrum, this transistor is versatile and suitable for various communication bands.
  • High Output Power: With its ability to deliver high power levels, the PD55003STR-E can drive demanding RF applications with ease.
  • Durability: Constructed with STMicroelectronics' robust technology, the PD55003STR-E is built to withstand harsh environments and maintain performance over time.
  • Compact Design: The surface-mount package is designed for space-constrained applications, allowing for integration into compact systems without compromising performance.

Applications

The PD55003STR-E is suitable for a variety of applications, including:

  • Cellular base station amplifiers
  • Microwave point-to-point and point-to-multipoint radios
  • ISM band power amplifiers
  • Broadband wireless access systems
  • Professional mobile radio

Technical Specifications

Below are some of the key technical specifications of the PD55003STR-E:

  • Technology: LDMOS (Laterally Diffused Metal Oxide Semiconductor)
  • Operating Frequency Range: Broadband capability
  • Output Power: High power levels for RF applications
  • Package: Surface-mount
  • Supply Voltage: Optimized for standard operation voltages

The PD55003STR-E from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to enhance their RF power capabilities in various communication and industrial applications.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess