Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity LDMOS
Frequency 500MHz
Gain 14dB
Voltage - Test 12.5V
Current Rating 5A
Current - Test 150mA
Power - Output 15W
Voltage Rating 40V
Case / Package PowerSO-10RF (Formed Lead)
Win Source Part Number 042079-PD55015-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PD55015
Introduction Date May 31, 2000
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PD55015-E CAD Model

Description

The PD55015-E is a state-of-the-art RF power transistor designed by STMicroelectronics, a global semiconductor leader. This product is part of the STMicroelectronics family of RF power transistors intended for a wide range of applications, including but not limited to, RF energy, commercial and industrial RF power generation.

Key Features

  • Frequency Performance: The PD55015-E operates at a high frequency, making it suitable for applications in the RF range. Its performance is optimized for frequencies up to several GHz, which is ideal for RF energy applications.
  • Power Output: This transistor is capable of delivering a significant amount of power, with an excellent power gain, which is critical for applications that require high efficiency and reliability.
  • Efficiency: The PD55015-E has been designed with energy efficiency in mind, ensuring that systems utilizing this transistor can achieve high levels of performance without excessive power consumption.
  • Thermal Management: With its advanced thermal features, the PD55015-E can handle high temperatures, making it suitable for high-power applications where heat dissipation is a critical factor.
  • Durability: STMicroelectronics has a reputation for producing durable and reliable components. The PD55015-E is built to withstand the rigors of demanding industrial environments, ensuring a long operational life.

Applications

The PD55015-E is versatile and can be used in a variety of applications, including:

  • RF Energy generation
  • Commercial RF applications
  • Industrial RF systems
  • Telecommunications infrastructure
  • Medical applications

Conclusion

In conclusion, the PD55015-E RF power transistor is a high-performance component that offers exceptional frequency capabilities, power output, efficiency, and thermal management. Manufactured by STMicroelectronics, it is a reliable choice for designers and engineers looking to create powerful, efficient, and durable RF systems. Whether for commercial, industrial, or medical applications, the PD55015-E stands out as a superior solution for advanced RF power generation needs.

You May Also Be Interested in

Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
Rohm Semiconductor
Lowest to $0.1235
ECAD model for RUU002N05 T106
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.6364 $70.9092
6+ $19.3940 $116.3640
8+ $18.7879 $150.3032
11+ $18.1819 $200.0009
15+ $17.5758 $263.6370
20+ $15.7576 $315.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention