EN
  • EN
  • DE

PD57002-E

Part No PD57002-E
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 960MHZ PWRSO10 / Trans RF MOSFET N-CH 65V 0.25A 3-Pin PowerSO-10RF (Formed lead) Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type LDMOS
Frequency 960MHz
Gain 15dB
Voltage - Test 28V
Current Rating 250mA
Current - Test 10mA
Power - Output 2W
Voltage Rating DC 65V
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Win Source Part Number 791610-PD57002-E
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Family Name PD57002
Introduction Date May 11, 2006
ECCN EAR99
Country of Origin Morocco
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PD57002-E CAD Model

Description

The PD57002-E is a state-of-the-art RF power transistor from the renowned semiconductor manufacturer, STMicroelectronics. This device is specifically designed to deliver high performance in applications requiring robust and reliable radio frequency amplification. With its cutting-edge technology, the PD57002-E is an ideal choice for a wide range of applications, including but not limited to, telecommunication systems, RF power amplifiers, and broadcast equipment.

Key Features

  • High Efficiency: The PD57002-E is engineered to provide maximum efficiency, which is crucial for reducing power consumption and heat dissipation in high-power RF systems.
  • Wide Frequency Range: This transistor is capable of operating over a broad frequency spectrum, making it versatile for various RF applications.
  • Excellent Thermal Stability: STMicroelectronics has designed the PD57002-E with a focus on thermal performance, ensuring reliable operation even under strenuous conditions.
  • Durable Construction: The device is manufactured using ST's latest LDMOS technology, which offers superior ruggedness and longevity.

Specifications

Parameter Value Technology LDMOS Operating Frequency Up to 1 GHz Output Power 15 W Supply Voltage 28 V Gain 14 dB Efficiency 60%

The PD57002-E also features an integrated ESD protection mechanism, reducing the risk of damage from electrostatic discharge events. This transistor is available in a compact and robust package, ensuring ease of integration into existing systems without the need for significant redesigns.

Whether you're developing high-power RF solutions for commercial or industrial applications, the PD57002-E from STMicroelectronics offers the performance, efficiency, and reliability needed to power your innovations. Its robust design and advanced specifications make it a top choice for engineers and designers looking to push the boundaries of RF technology.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess