EN
  • EN
  • DE

PD84001

Part No PD84001
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 18V 870MHZ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 22 Weeks
Features RF Mosfet 7.5 V 50 mA
Manufacturer STMicroelectronics
Package Reel - TR
Family Name PD84001
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number 497-8294-ND, 497-8294-6, PD84001-ND, 497-8294-2, 497-8294, 497-8294-1
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844942-PD84001
Ultra Librarian 3D Model Ultra Librarian PD84001 CAD Model

Description

The PD84001 is a state-of-the-art RF power transistor designed by STMicroelectronics, a global semiconductor leader known for its advanced and reliable products. This particular transistor is tailored for high-performance applications that require robust and efficient power amplification, making it an ideal choice for a wide range of RF energy solutions.

Key Features

  • High Power: The PD84001 is capable of delivering high output power, which is essential for applications demanding significant RF energy such as commercial and amateur radio communications, as well as industrial, scientific, and medical (ISM) applications.
  • Wide Frequency Range: This transistor supports a broad frequency range, making it versatile for various RF applications that operate at different frequencies.
  • High Efficiency: With an emphasis on power efficiency, the PD84001 ensures that the power consumption is minimized while maximizing the power delivered to the load, which is critical for energy-sensitive applications.
  • Excellent Thermal Performance: The device is designed with superior thermal characteristics, ensuring reliable performance even under high-temperature operating conditions.
  • Durability: Manufactured with STMicroelectronics' proven technology, the PD84001 boasts a robust construction that can withstand the rigors of demanding applications.

Applications

The PD84001 is not just limited to one or two applications; its versatility makes it suitable for a variety of uses, including:

  • Base station equipment for mobile radio communications
  • RF industrial applications
  • Amateur radio equipment
  • ISM band RF power sources

Conclusion

In summary, the PD84001 from STMicroelectronics is a robust and efficient RF power transistor that offers a combination of high power, wide frequency range, and excellent thermal performance. It is designed to meet the needs of various high-demand applications, ensuring reliable and consistent operation. Whether for commercial radio systems or for specialized industrial uses, the PD84001 is a component that promises to deliver performance and durability.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.7772 $70.7772
2+ $58.0736 $116.1472
3+ $56.2588 $168.7764
4+ $54.4440 $217.7760
5+ $52.6292 $263.1460
7+ $47.1848 $330.2936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess