EN
  • EN
  • DE

PSD311-15J

Part No PSD311-15J
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 996811-PSD311-15J
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSD311-15J CAD Model

Description

Introducing the PSD311-15J from STMicroelectronics

The PSD311-15J is a state-of-the-art integrated device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of ST's Programmable System Devices (PSDs) family, which combines the capabilities of Flash microcontrollers with the flexibility of programmable logic, all integrated into a single monolithic chip.

At the heart of the PSD311-15J is a robust architecture that includes a high-density non-volatile memory, programmable logic, and a wide array of other features. The device is designed to optimize the performance and reduce the component count in a variety of applications, making it an excellent choice for system designers looking to streamline their product designs.

Key Features of the PSD311-15J:

  • Non-Volatile Memory: The PSD311-15J is equipped with embedded Flash memory, providing reliable and secure storage for both application code and data. This ensures that the device can retain information without power and allows for easy firmware updates.
  • Programmable Logic: The inclusion of programmable logic cells gives designers the flexibility to implement custom logic functions, helping to tailor the PSD to specific application needs without additional components.
  • Configurable I/O Ports: With several configurable input/output ports, the PSD311-15J can interface with a wide range of peripherals and other ICs, allowing for versatile system integration.
  • Power Management: Advanced power management features help reduce power consumption, making the PSD311-15J suitable for power-sensitive applications.
  • In-System Programmability: The device supports in-system programming (ISP) for convenient firmware updates, which can be performed without removing the chip from its end application.

Whether it's for industrial control systems, automotive applications, or complex consumer electronics, the PSD311-15J delivers a combination of performance, flexibility, and reliability. Its integration of multiple functions into a single chip can significantly reduce system complexity, improve reliability, and shorten development time, making it an ideal solution for designers looking to enhance their systems with advanced programmable features.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official STMicroelectronics website or contact their local ST sales office.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Yageo
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Renesas Electronics America
Lowest to $93.8438
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess