The PSD312-20J is a sophisticated integrated device from STMicroelectronics, tailored to meet the needs of complex digital system applications. This product is part of STMicroelectronics' Programmable System Devices (PSD) series, which are designed to offer a high degree of flexibility and efficiency in system design. The PSD312-20J is particularly suitable for microcontroller-based systems where it can provide configurable memory, logic, and I/O interfacing.
Key Features
- Memory Capacity: The device is equipped with a large amount of user-programmable memory, including flash memory for program storage and EEPROM for data storage that can be electrically erased and reprogrammed.
- Logic Blocks: It features programmable logic blocks that can be customized to perform a variety of logic functions, allowing for the integration of additional logic circuitry into the device.
- I/O Ports: The PSD312-20J provides a multitude of configurable I/O ports, making it highly adaptable for interfacing with a wide array of peripherals and other digital systems.
- In-System Programmability: With in-system programmability, users can update the device firmware in the final assembled product, greatly simplifying the process of making changes and updates to the system.
- Security Features: The device includes security features to protect the intellectual property of the firmware and to prevent unauthorized access to the device's program and data.
Applications
The PSD312-20J is versatile enough to be used in a variety of applications, including but not limited to:
- Embedded control systems
- Automotive electronics
- Industrial control systems
- Telecommunication devices
- Consumer electronics
Technical Specifications
| Attribute |
Details |
| Memory Type |
Flash, EEPROM |
| Supply Voltage |
Typically 5V |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
PLCC (Plastic Leaded Chip Carrier) |
Overall, the PSD312-20J from STMicroelectronics is an all-encompassing solution for system designers looking for a programmable, flexible, and secure device to enhance their microcontroller-based systems.