EN
  • EN
  • DE

SD1433

Part No SD1433
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description RF & MICROWAVE TRANSISTORS UHF MOBILE APPLICATIONS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Part Status Obsolete(EOL)
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Maximum) 16V
Gain 7dB
Power - Max 58W
DC Current Gain (hFE) (Minimum) @ Ic, Vce 10 @ 1A, 5V
Current - Collector (Ic) (Maximum) 2.5A
Operating Temperature Range 200°C (TJ)
Mounting Chassis, Stud Mount
Package M122
Manufacturer Package M122
RoHS State Request Verification
Win Source Part Number 1247320-SD1433
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name SD1433
Introduction Date November 01, 1992
ECCN EAR99
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian SD1433 CAD Model

Description

Introducing the SD1433 RF Power Transistor

The SD1433 from STMicroelectronics is a high-performance silicon NPN RF power transistor designed for a wide range of applications, particularly in the VHF band. This device is part of ST's well-established line of RF power transistors, which are renowned for their reliability, efficiency, and superior performance.

The SD1433 is primarily used in commercial and military radio applications, serving as an amplifier for FM, VHF TV boosters, and various other high-frequency circuits. With its robust design, the SD1433 is capable of withstanding extreme operating conditions, making it an excellent choice for demanding environments.

Key Features

  • Frequency Performance: The SD1433 operates efficiently in the 175-230 MHz range, making it versatile for various VHF applications.
  • Power Output: It is capable of delivering a high power output, which is essential for applications requiring strong signal amplification.
  • High Gain: With its high power gain, the SD1433 ensures that the signal is amplified significantly without the need for additional stages.
  • Efficiency: The transistor is engineered to provide excellent efficiency, which translates to better performance and reduced energy consumption.
  • Thermal Performance: The device features superior thermal characteristics, ensuring stable operation even under high-temperature conditions.

Applications

The SD1433 is suitable for a variety of applications, including:

  • Professional FM transmitters
  • VHF television boosters and transposers
  • Land mobile radios
  • Linear amplifiers
  • Industrial and military applications requiring high reliability

STMicroelectronics' commitment to quality and performance is evident in the SD1433, which has been meticulously designed to meet the stringent requirements of RF power applications. With its combination of power, efficiency, and reliability, the SD1433 stands out as a top choice for professionals seeking a dependable RF power solution.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and technical documentation provided by STMicroelectronics.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess