EN
  • EN
  • DE

SD1728

Part No SD1728
Manufacturer STMicroelectronics
Catalog RF Transistors (BJT)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 55V
Gain 15dB ~ 17dB
Power - Max 330W
DC Current Gain (hFE) (Min) @ Ic, Vce 23 @ 10A, 6V
Current - Collector (Ic) (Max) 40A
Temperature Range - Operating 200°C (TJ)
Mounting SMD (SMT)
Package / Case M177
Supplier Device Package M177
Base Product Number SD1728
Other Names SD1728,497-5460
Standard Package 25
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278690-SD1728
Ultra Librarian 3D Model Ultra Librarian SD1728 CAD Model

Description

The SD1728 from STMicroelectronics is a robust and high-performance RF power transistor designed to meet the demanding requirements of professional RF applications. This product is a testament to STMicroelectronics' commitment to providing cutting-edge technology for the RF power amplification market.

Key Features

  • Frequency Performance: The SD1728 operates at a frequency up to 30 MHz, making it suitable for a wide range of applications, including HF/VHF communications, broadcast transmitters, and industrial applications.
  • High Power Output: With the ability to deliver a high power output, this transistor is capable of amplifying signals to significant levels without compromising signal integrity.
  • Excellent Thermal Stability: Designed with a focus on thermal efficiency, the SD1728 maintains consistent performance even under varying temperature conditions, ensuring reliability and longevity.
  • Durability: Constructed with high-quality materials, the SD1728 is built to withstand the rigors of continuous operation in professional environments.

Applications

The versatility of the SD1728 allows it to be used in a variety of RF power amplification roles, including:

  • Commercial and Amateur Radio Equipment
  • Broadcasting Transmitter Setups
  • Industrial RF Heating
  • Medical Diathermy Machines
  • Scientific Research Instruments

Technical Specifications

The SD1728 boasts impressive technical specifications that ensure top-notch performance:

  • Supply Voltage: Maximum of 32V
  • Power Gain: High gain levels for efficient signal amplification
  • Intermodulation Distortion: Low IMD for clear, accurate signal reproduction
  • Load Mismatch Tolerance: Capable of withstanding load mismatches which is critical for maintaining stability and performance in real-world conditions

In conclusion, the SD1728 RF power transistor from STMicroelectronics is a reliable and efficient solution for professionals seeking superior performance in RF applications. Its robust design and impressive specifications make it an excellent choice for a wide range of high-demand environments.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess