EN
  • EN
  • DE

SD2903

Part No SD2903
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Box
Product Status Obsolete
Transistor Type N-Channel
Frequency 400MHz
Gain 15dB
Voltage - Test 28 V
Current Rating (Amps) 5A
Current - Test 100 mA
Power - Output 30W
Voltage - Rated 65 V
Package / Case M229
Supplier Device Package M229
Base Product Number SD2903
Other Names SD2903,497-5464
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278433-SD2903
Ultra Librarian 3D Model Ultra Librarian SD2903 CAD Model

Description

The SD2903 is a high-performance, NPN silicon power transistor designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This transistor is part of STMicroelectronics' extensive line of power transistors which are widely recognized for their quality and efficiency.

Key Features

  • High Current Capability: The SD2903 is capable of handling high current loads, making it suitable for demanding power applications.
  • High Voltage Rating: With its high voltage rating, this transistor can be used in circuits that operate at higher voltages, providing designers with greater flexibility.
  • Low Saturation Voltage: The low saturation voltage feature ensures that the device operates efficiently, minimizing power losses and improving overall performance.
  • Fast Switching Speed: The SD2903 offers fast switching speeds, which is essential for applications that require quick transitions between on and off states.

Applications

The SD2903 is ideal for a variety of applications, including:

  • Switching regulators
  • Motor controls
  • Power inverters
  • Audio amplifiers
  • High power switching circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SD2903 is built to meet rigorous standards, ensuring reliability and performance even under challenging conditions. Its robust construction is designed to withstand thermal and electrical stresses, which contributes to its longevity and stable operation over time.

Technical Specifications

Parameter Value Collector-Emitter Voltage (V<sub>CEO) 100 V Collector Current (I<sub>C) 20 A Power Dissipation (P<sub>D) 130 W Configuration Single

For engineers and designers looking for a robust power transistor that can deliver high power and performance, the SD2903 from STMicroelectronics is an excellent choice that combines innovation with reliability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess