EN
  • EN
  • DE

SD2942W

Part No SD2942W
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description IC TRANS RF HF/VHF/UHF M244 / Trans RF MOSFET N-CH 130V 40A 5-Pin Case M-244 Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Type N-Channel
Frequency 175MHz
Gain 17dB
Voltage - Test 50V
Current Rating 40A
Current - Test 500mA
Power - Output 350W
Voltage Rating DC 130V
Package M244
Manufacturer Package M244
Win Source Part Number 794028-SD2942W
Popularity Medium
Supply and Demand Status Limited
Family Name SD2942W
Introduction Date October 18, 2005
ECCN EAR99
Country of Origin Morocco
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SD2942W CAD Model

Description

STMicroelectronics SD2942W RF Power Transistor

The STMicroelectronics SD2942W is a high-performance RF power transistor designed to deliver exceptional power and efficiency for a wide range of applications. This device is particularly suitable for professional RF applications such as high power broadcast, industrial, military, and scientific systems. With its state-of-the-art technology, the SD2942W is an ideal choice for those seeking robust performance in high-demand environments.

Key Features

  • Frequency Range: The SD2942W operates within the HF to 250 MHz band, making it versatile for various RF applications.
  • High Power Output: It is capable of delivering up to 350 watts of continuous wave power, ensuring strong signal transmission for your RF needs.
  • High Gain: With a power gain of 17 dB, this transistor amplifies RF signals effectively, maintaining clarity and strength.
  • Efficiency: The SD2942W boasts a high efficiency of 70%, minimizing energy loss and heat generation during operation.
  • Robustness: It is designed to withstand a load mismatch equivalent to VSWR (Voltage Standing Wave Ratio) of 65:1 at 50 V, providing durability and reliability under challenging conditions.

Advanced Construction

The SD2942W utilizes STMicroelectronics' advanced LDMOS (Laterally Diffused Metal Oxide Semiconductor) technology, which enhances the device's thermal stability and longevity. Its superior construction ensures consistent performance even under extreme temperatures and operating conditions.

Applications

  • Broadcast transmitters for AM, FM, and TV
  • Industrial heating and plasma generation
  • Scientific and medical RF sources
  • RF power amplifiers for military communications

STMicroelectronics has packaged the SD2942W in a robust ceramic capsule, ensuring protection against environmental factors and mechanical stress. This packaging also aids in heat dissipation, which is critical for maintaining the longevity and reliability of the device.

Whether you are developing a high-power RF transmitter or looking to upgrade existing equipment, the SD2942W from STMicroelectronics offers the performance and reliability needed to ensure your systems operate at their best.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess