EN
  • EN
  • DE

SD4931

Part No SD4931
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr STMicroelectronics
Package Tray
Transistor Type N-Channel
Frequency 175MHz
Gain 14.8dB
Voltage - Test 50 V
Current Rating (Amps) 20A
Current - Test 250 mA
Power - Output 150W
Voltage - Rated 200 V
Package / Case M174
Supplier Device Package M174
Base Product Number SD4931
Other Names 497-10701
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278429-SD4931
Ultra Librarian 3D Model Ultra Librarian SD4931 CAD Model

Description

The SD4931 is a high-performance radio frequency (RF) transistor designed and manufactured by STMicroelectronics, a global semiconductor leader known for its state-of-the-art electronic components. This N-channel MOSFET is specifically engineered for a wide range of applications within the RF power transistor domain, including but not limited to broadcast transmitters, RF energy applications, and industrial, scientific, and medical (ISM) applications.

Key Features

  • High Power Gain: The SD4931 boasts a high power gain, which makes it suitable for high power amplification tasks. This feature is particularly beneficial in applications where signal strength is paramount.
  • Frequency Performance: With an excellent frequency performance, the SD4931 can operate effectively across a broad range of frequencies, making it versatile for various RF applications.
  • Thermal Efficiency: The transistor is designed with thermal efficiency in mind, ensuring it operates reliably even under high temperature conditions, which is critical for maintaining performance and longevity.
  • Ruggedness: STMicroelectronics has constructed the SD4931 to be rugged and durable, capable of withstanding harsh operational environments and stress, ensuring consistent performance and reliability.
  • High Efficiency: The device is optimized for high efficiency, which reduces power loss and improves overall system performance.

Applications

The versatility of the SD4931 makes it an ideal choice for a variety of high-frequency applications. Broadcast transmitters benefit from its high power and efficiency, ensuring clear signal transmission. In RF energy applications, the SD4931's efficiency and thermal performance are critical for minimizing energy waste and maintaining operational integrity. Additionally, its robust design makes it suitable for ISM applications where equipment reliability is essential.

Technical Specifications

The SD4931 operates within a specific set of technical parameters that define its performance characteristics. These specifications include a defined frequency range, power output capacity, and thermal resistance, among others. For detailed technical data, customers should refer to the official STMicroelectronics datasheet for the SD4931.

With the SD4931, STMicroelectronics continues to demonstrate its commitment to providing innovative, high-quality components for the RF industry, enabling advanced solutions in a variety of sectors.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.5779 $81.5779
2+ $78.8219 $157.6438
3+ $73.3098 $219.9294
4+ $70.5538 $282.2152
5+ $67.7978 $338.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess