EN
  • EN
  • DE

SM30T21CAY

Part No SM30T21CAY
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 18VWM 29.2VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 29.2V Clamp 102.7A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, SM30TY, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC (DO-214AB)
Family Name SM30T21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-12178-6, 497-12178-6, 497-12178-2, -497-12178-1, 497-12178-1, -497-12178-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895438-SM30T21CAY
Ultra Librarian 3D Model Ultra Librarian SM30T21CAY CAD Model

Description

STMicroelectronics SM30T21CAY Transil™ TVS Diode

The SM30T21CAY is a state-of-the-art Transil™ transient voltage suppressor (TVS) diode from STMicroelectronics, designed to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. It is a robust product that ensures high reliability and protection for various applications, including automotive, industrial, and commercial systems.

Key Features

  • Stand-off Voltage: The SM30T21CAY has a stand-off voltage of 21V, making it suitable for a range of applications that require this level of protection.
  • Peak Pulse Power: It can handle a peak pulse power of 3000W (10/1000μs), providing a high level of protection against energy surges.
  • Low Clamping Voltage: The low clamping voltage ensures that the protected components will not be exposed to damaging high voltage levels during transient events.
  • High Surge Capability: With its high surge capability, the SM30T21CAY is capable of withstanding significant transient events without performance degradation.
  • Package: This TVS diode comes in a molded package, which is designed for high temperature reflow soldering, showing its suitability for modern PCB assembly processes.

Applications

The SM30T21CAY is versatile and can be used in a variety of applications, including:

  • Automotive systems where reliability under harsh conditions is paramount.
  • Industrial applications where high voltage transients can occur.
  • Consumer electronics that require protection against electrostatic discharges and voltage surges.
  • Communication systems where signal integrity is crucial.
  • Power supply units that need additional protection to ensure stability and performance.

Compliance and Quality

The SM30T21CAY adheres to rigorous industry standards, ensuring compliance with IEC 61000-4-2 and IEC 61000-4-5 surge specifications. Additionally, STMicroelectronics' commitment to quality means that this product is manufactured in facilities with advanced process controls, guaranteeing high reliability and performance consistency.

You May Also Be Interested in

MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.1456
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2643 $50.5720
100+ $1.0374 $103.7400
150+ $1.0049 $150.7350
210+ $0.9725 $204.2250
270+ $0.9401 $253.8270
360+ $0.8429 $303.4440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,486 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess