EN
  • EN
  • DE

MOC3043SR2VM

Part No MOC3043SR2VM
Manufacturer ON Semiconductor
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 4.17KV TRIAC 6SMD / Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Triac, SCR Output
Mfr onsemi
Package Tape & Reel
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 4170Vrms
Voltage - Off State 400 V
Static dV/dt (Min) 1kV/µs
Current - LED Trigger (Ift) (Max) 5mA
Current - Hold (Ih) 400µA (Typ)
Voltage - Forward (Vf) (Typ) 1.25V
Current - DC Forward (If) (Max) 60 mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-SMD, Gull Wing
Supplier Device Package 6-SMD
Approval Agency IEC/EN/DIN, UL
Base Product Number MOC304
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names MOC3043SR2VM-NDR,MOC3043SR2VM-ND,MOC3043SR2VMCT,MOC3043SR2VMTR,MOC3043SR2VMDKR
Standard Package 1,000
Win Source Part Number 1079788-MOC3043SR2VM
Ultra Librarian 3D Model Ultra Librarian MOC3043SR2VM CAD Model

Description

The MOC3043SR2VM is a robust optoisolator component manufactured by ON Semiconductor, designed to provide effective electrical isolation between its input and output. This particular device is a Zero-Cross Triac Driver Optocoupler, which is commonly used to interface digital logic signals to a high-voltage or AC load without the risk of electrical interference or circuit complexities.

Key Features

  • Zero-Crossing Functionality: The MOC3043SR2VM features an integrated zero-crossing circuit that allows for reduced electromagnetic interference (EMI) and minimizes inrush current, making it ideal for controlling AC loads.
  • High Isolation Voltage: With an isolation voltage rating of 7500V peak, this optoisolator ensures a high degree of electrical isolation between the input and output, providing safety and noise immunity in sensitive applications.
  • Optimal Operating Conditions: It is designed to operate optimally within a wide range of ambient temperatures, making it suitable for various industrial environments.
  • DIP-6 Packaging: The device is packaged in a standard DIP-6 package, allowing for easy integration into PCBs and compatibility with standard electronic assembly processes.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the MOC3043SR2VM complies with RoHS directives, ensuring that it is lead-free and safe for use in all types of electronic equipment.

Applications

The MOC3043SR2VM is ideal for a variety of applications where voltage control and isolation are essential. It is commonly used in:

  • Solid-State Relays
  • AC Motor Controls
  • Industrial Controls
  • Lighting Controls
  • Home Appliances

Conclusion

The ON Semiconductor MOC3043SR2VM is a high-quality, reliable solution for controlling AC power loads while maintaining electrical isolation between low-voltage and high-voltage circuits. Its zero-crossing feature, coupled with a high isolation voltage, makes it an excellent choice for a wide range of applications, ensuring both performance and safety in demanding electrical environments.

You May Also Be Interested in

Vishay
Optocoupler with Phototriac Output
Need more? Email Us
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $1.1311
ON Semiconductor
6-Pin DIP Triac Drivers | OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $3.4925
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Need more? Email Us
Sharp Microelectronics
Lowest to $1.3583
Sharp Microelectronics
OPTOISOLATOR 3.75KV TRIAC 4MFP
Lowest to $0.5206
Panasonic
OPTOISOLATOR 3.75KV TRIAC 4SOP
Lowest to $2.9104
Panasonic
OPTOISOLATOR 5KV TRIAC 6DIP
Lowest to $2.0374
Vishay
PHOTOCOUPLER TRIAC 400V 6DIP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3459 $51.6098
52+ $1.9249 $100.0948
81+ $1.8647 $151.0407
111+ $1.8046 $200.3106
144+ $1.7444 $251.1936
192+ $1.5640 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess