EN
  • EN
  • DE

SMC30J6.0A

Part No SMC30J6.0A
Manufacturer STMicroelectronics
Catalog TVS - Diodes
Description TVS DIODE 6VWM 10.3VC SMC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 10.3V Clamp 291A Ipp Tvs Diode Surface Mount SMC
Manufacturer STMicroelectronics
Series SMC30J, TRANSIL™
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package DO-214AB, SMC
Case / Package SMC
Family Name SMC30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number -497-12224-1, 497-12224-6, SMC30J60A, -497-12224-6, -497-12224-2, 497-12224-1, 497-12224-2
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 895872-SMC30J6.0A
Ultra Librarian 3D Model Ultra Librarian SMC30J6.0A CAD Model

Description

SMC30J6.0A Transient Voltage Suppressor from STMicroelectronics

The SMC30J6.0A is a robust transient voltage suppressor (TVS) diode designed by STMicroelectronics, a leader in semiconductor solutions. This device is engineered to protect sensitive electronic equipment from voltage transients induced by system inductance, lightning, and other transient voltage events. The SMC30J6.0A is an ideal solution for safeguarding high-speed data lines and other circuits used in a wide range of applications including industrial, automotive, and telecommunications systems.

Key Features:

  • Stand-off Voltage: The SMC30J6.0A has a stand-off voltage of 6.0V, which is the maximum voltage that can be applied over the device without causing it to conduct significantly.
  • Peak Pulse Power: It offers an impressive peak pulse power dissipation of 3000W (10/1000μs waveform), ensuring high-level protection against energy spikes.
  • Low Clamping Voltage: This TVS diode features a low clamping voltage, which is the maximum voltage drop across the protector when subjected to a peak pulse current.
  • Fast Response Time: The device reacts in picoseconds to overvoltage events, providing immediate protection to the connected components.
  • Low Leakage Current: It has a very low leakage current, which helps to maintain the energy efficiency of the overall system.
  • High Surge Capability: Designed to handle high surge events without degradation, ensuring long-term reliability and performance.

Applications:

  • Protection of I/O Interfaces
  • Voltage Regulation Modules (VRM)
  • Microcontroller-Based Equipment
  • USB and Ethernet Ports Protection
  • Cellular Phones and Accessories
  • Portable Devices

The SMC30J6.0A comes in a surface-mount SMC package, which is optimized for high-volume production and is compatible with standard PCB assembly processes. Its compact size and low profile make it suitable for use in space-constrained applications while providing robust protection. STMicroelectronics' commitment to quality and reliability is evident in this component, which is designed to meet or exceed the stringent requirements of the industrial and automotive industries.

By integrating the SMC30J6.0A into your design, you can enhance the durability and reliability of your products, ensuring they withstand the rigors of everyday use and unexpected electrical disturbances.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Texas Instruments
12V TWO-CHANNEL BIDIRECTIONAL ES
Lowest to $0.2183
Microchip Technology
TVS DIODE 12VWM 19.9VC DO214AB
Lowest to $43.6568
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 15.5VC 0402
Lowest to $0.1427
Littelfuse Inc.
24V 30KV SOT23-3L DIODE ARRAY
Lowest to $0.7277
Panjit
SURFACE MOUNT TRANSIENT VOLTAGE
Lowest to $0.5821
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4823 $57.8760
295+ $0.3959 $116.7905
455+ $0.3835 $174.4925
625+ $0.3711 $231.9375
805+ $0.3587 $288.7535
1,080+ $0.3217 $347.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess