SMCJ24A-TR Transient Voltage Suppressor
The SMCJ24A-TR from STMicroelectronics is a robust transient voltage suppressor (TVS) diode, designed to protect sensitive electronic equipment from voltage spikes and surges. It is part of STMicroelectronics' Transil™ series, which is well-known for its high reliability and performance in surge protection.
Key Features:
- Stand-off Voltage: The device has a stand-off voltage of 24V, making it suitable for a range of applications that require this level of voltage protection.
- Peak Pulse Power: It can handle a peak pulse power dissipation of 1500W (10/1000μs), providing robust protection against transient overvoltage events.
- Clamping Voltage: The SMCJ24A-TR has a clamping voltage of 38.9V, ensuring that any voltage spikes above this threshold are effectively clamped down to protect the circuit.
- Package: The TVS diode comes in a low-profile SMC (DO-214AB) package, which is ideal for high-density circuit board designs.
- Unidirectional Protection: As a unidirectional TVS, it is specifically designed to protect against positive voltage transients.
- Low Leakage Current: It boasts a low leakage current, minimizing power loss when the device is in standby mode.
- Compliance: The device meets the ISO 7637-2 and ISO 16750-2 standards for automotive applications, ensuring reliability in harsh environments.
Applications:
Due to its high surge capability and reliability, the SMCJ24A-TR is an excellent choice for a variety of applications, including:
- Automotive systems
- Industrial control equipment
- Power supply protection
- Telecommunication systems
- Consumer electronics
Quality and Environmental Certifications:
The SMCJ24A-TR TVS diode is compliant with RoHS and REACH environmental standards, ensuring that it meets the latest environmental regulations for electronic components. Additionally, STMicroelectronics' commitment to quality ensures that each device is rigorously tested for performance and reliability.
With its combination of high surge protection, reliability, and compliance with industry standards, the SMCJ24A-TR from STMicroelectronics is an ideal choice for protecting sensitive electronics from voltage transients.