EN
  • EN
  • DE

SMP100-230

Part No SMP100-230
Manufacturer STMicroelectronics
Description COMMUNICATION EQUIPMENT PROTECTION: TRISIL TM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1252056-SMP100-230
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMP100-230 CAD Model

Description

The SMP100-230 is a state-of-the-art transient voltage suppressor (TVS) designed by STMicroelectronics, a leader in semiconductor solutions. This protective device is specifically engineered to safeguard sensitive electronic circuits against voltage spikes and transient voltage events, which are common issues that can lead to permanent damage or temporary malfunction in electronic systems.

Key Features

  • Stand-off voltage: The SMP100-230 is designed to tolerate a maximum stand-off voltage of 230V, making it suitable for a wide range of applications.
  • Peak pulse power: It offers a peak pulse power dissipation of 100W (10/1000μs), ensuring robust protection against high-energy transients.
  • Low capacitance: With its low capacitance, the device is ideal for protecting high-speed data lines without significantly affecting signal integrity.
  • Fast response time: The SMP100-230 reacts quickly to transient events, providing immediate protection to the connected components.
  • Low leakage current: This TVS device maintains a low leakage current, enhancing the overall energy efficiency of the system it protects.
  • Package: It is available in a compact DO-214AA (SMB) package, which is suitable for surface-mount technology (SMT) and fits easily into space-constrained designs.

Applications

The SMP100-230 is versatile and can be used in a variety of applications where transient voltage protection is critical. These applications include:

  • Telecommunication equipment
  • Data lines and Ethernet protection
  • Industrial control systems
  • Consumer electronics
  • Power supply units

Reliability and Safety

STMicroelectronics is committed to delivering products that meet the highest standards of reliability and safety. The SMP100-230 is no exception, as it is manufactured using state-of-the-art processes and is rigorously tested to ensure it meets stringent industry standards for transient voltage suppression.

Conclusion

The SMP100-230 from STMicroelectronics represents a reliable and efficient solution for protecting sensitive electronics from voltage transients. Its combination of high power dissipation, fast response time, and low capacitance makes it an excellent choice for designers looking to enhance the durability and longevity of their electronic products.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess