EN
  • EN
  • DE

SMP30-220

Part No SMP30-220
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description THYRISTOR 220V 70A DO214AC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Mfr STMicroelectronics
Series SMP, TRISIL™
Package Tape & Reel
Product Status Obsolete
Voltage - Breakover 293V
Voltage - Off State 220V
Current - Peak Pulse (8/20µs) 70 A
Current - Peak Pulse (10/1000µs) 30 A
Current - Hold (Ih) 150 mA
Number of Elements 1
Capacitance 20pF
Mounting Type Surface Mount
Package / Case DO-214AC, SMA
Supplier Device Package SMA (DO-214AC)
Base Product Number SMP30
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Win Source Part Number 329566-SMP30-220
Ultra Librarian 3D Model Ultra Librarian SMP30-220 CAD Model

Description

The SMP30-220 is a robust and versatile Transil™ diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This protective device is specifically engineered to safeguard sensitive electronic equipment against transient voltage spikes and surges, which are common in industrial, automotive, and consumer applications. The SMP30-220 is part of STMicroelectronics' Transil diode series, which are known for their high reliability and performance in overvoltage protection.

Key Features

  • Stand-off Voltage: The SMP30-220 has a stand-off voltage of 220V, making it suitable for a wide range of applications that require voltage regulation and overvoltage protection.
  • Peak Pulse Power: It can handle a peak pulse power dissipation of 3000W (10/1000μs), ensuring that devices are protected even under extreme transient conditions.
  • Fast Response Time: With an exceptionally fast response time to transient overvoltages, it minimizes the risk of damage to sensitive circuit components.
  • Low Clamping Voltage: The low clamping voltage of the SMP30-220 ensures that the voltage spike is clamped down to a safe level, protecting the downstream components from overvoltage stress.
  • Package: The device is available in a DO-214AB (SMC) package, which is known for its compact size and robustness, making it ideal for space-constrained applications.

Applications

The SMP30-220 is suitable for a broad spectrum of applications, including:

  • Power supply protection
  • AC/DC applications
  • Telecommunication systems
  • Computer systems
  • Automotive electronics
  • Industrial electronics

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The SMP30-220 is designed to meet rigorous industry standards for performance and reliability. It undergoes stringent testing to ensure it meets the requirements for various certifications, providing customers with a dependable solution for transient voltage protection.

Conclusion

The SMP30-220 from STMicroelectronics represents a reliable choice for designers looking to enhance the safety and longevity of their electronic systems. With its powerful surge protection capabilities, fast response time, and compact packaging, it stands as an essential component in protecting sensitive electronics from voltage transients.

You May Also Be Interested in

Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Littelfuse Inc.
THYRISTOR 120V/240V 400A 3-SIP
Need more? Email Us
STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess