Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 6V
Continuous Drain Current at 25°C 1.8A (Ta)
Drive Voltage (Max Rds On, Min Rds On) 1.8V, 4.5V
Gate-Source Threshold Voltage 1.2V @ 250μA
Max Input Capacitance 600pF @ 5.5V
Maximum Gate-Source Voltage 6V
Power Dissipation (Max) 568mW (Ta)
Maximum Rds On at Id,Vgs 160 mOhm @ 100mA, 4.5V
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143
Dimension TO-253-4, TO-253AA
Win Source Part Number 058907-MIC94051YM4
Ultra Librarian 3D Model Ultra Librarian MIC94051YM4 CAD Model

Description

Product Overview: MIC94051YM4 from Microchip Technology

The MIC94051YM4 is a high-performance, p-channel MOSFET power switch designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced power switch is ideal for a wide range of applications, from portable devices to power management systems. With its compact size and robust feature set, the MIC94051YM4 is engineered to meet the stringent requirements of today's electronic devices.

Key Features

  • Low On-Resistance: The MIC94051YM4 boasts an ultra-low on-resistance, which typically stands at 65mΩ. This low RDS(on) ensures high efficiency and minimal voltage drop during operation, making it suitable for high-current applications.
  • High Continuous Current: It is capable of delivering a continuous current of up to 2A, providing ample power for various circuits without the need for heat sinks in most applications.
  • Fast Switching Speed: The device offers fast switching speeds, which helps in reducing power losses during turn-on and turn-off events, further improving the overall efficiency of the system.
  • Thermal Shutdown Protection: To safeguard against overheating, the MIC94051YM4 is equipped with thermal shutdown protection, which automatically turns off the switch if the junction temperature exceeds safe operating limits.
  • Low Threshold Voltage: The low threshold voltage ensures that the switch can be easily controlled by logic-level voltages, making it compatible with a wide range of microcontrollers and other control circuitries.

Applications

The versatility of the MIC94051YM4 allows it to be used in numerous applications, including but not limited to:

  • Power management for portable devices such as smartphones, tablets, and laptops
  • Battery-powered equipment
  • Load switching in various consumer electronics
  • USB and other peripheral ports power distribution

With its impressive mix of efficiency, reliability, and protection features, the MIC94051YM4 from Microchip Technology stands out as a superior choice for designers looking to enhance power management in their next project.

You May Also Be Interested in

STMicroelectronics
Power MOSFET Transistors N-Ch 20 Volt 40 Amp
Need more? Email Us
ECAD model for STD40NF02LT4
Nexperia USA Inc.
PXP6R1-30QL/SOT8002/MLPAK33 / P-Channel 30 V 13.5A (Ta), 71.1A (Tc) 1.8W (Ta), 50W (Tc) Surface Mount MLPAK33
Lowest to €3.1145
ECAD model for PXP6R1-30QLJ
Freescale Semiconductor - NXP
RF MOSFET LDMOS 30V OM780-2
Need more? Email Us
ECAD model for MRF7S24250NR3
Infineon Technologies
MOSFET N-CH 30V 90A TO252-3 / N-Channel 30 V 90A (Tc) 94W (Tc) Surface Mount PG-TO252-3-11
Lowest to €0.2557
ECAD model for IPD90N03S4L03ATMA1
Rohm Semiconductor
SP8J66FRA IS THE HIGH RELIABILIT / Mosfet Array 2 P-Channel (Dual) 9A (Ta) Surface Mount 8-SOP
Need more? Email Us
ECAD model for SP8J66FRATB
Nexperia USA Inc.
MOSFET N-CH 40V 120A LFPAK56 / N-Channel 40 V 120A (Ta) 217W (Ta) Surface Mount LFPAK56, Power-SO8
Lowest to €1.2727
ECAD model for BUK7Y2R0-40HX
Goford Semiconductor
N30V,RD(MAX)<24M@10V,RD(MAX)<29M
Need more? Email Us
ECAD model for G20N03D2
Alpha & Omega Semiconductor Inc.
MOSFET N-CH 30V 28A/63A 8DFN
Lowest to €0.4772
ECAD model for AONS36306
ON Semiconductor
MOSFET N-CH 59V 2.6A SOT223
Lowest to €0.1399
ECAD model for NIF9N05CLT1G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ €10.5725 €63.4348
14+ €8.6754 €121.4549
21+ €8.4039 €176.4823
29+ €8.1326 €235.8448
38+ €7.8612 €298.7271
50+ €7.0483 €352.4154
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,450 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention