EN
  • EN
  • DE

SPAC265BC12P0.30

Part No SPAC265BC12P0.30
Manufacturer STMicroelectronics
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 12V 3W  /  Enclosed AC DC Converters 1 Output 12V 250mA 90 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>AC DC Converters
Mfr STMicroelectronics
Series SPAC265-3W (3W)
Product Status Obsolete
Type Enclosed
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 12V
Current - Output (Max) 250mA
Power (Watts) 3 W
Applications ITE (Commercial)
Features SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 80%
Mounting Type Through Hole
Package / Case 4-SIP Module
Dimension 1.38" L x 0.79" W x 0.87" H (35.0mm x 20.0mm x 22.0mm)
Approval Agency CSA, EN, UL
Line Regulation ±1%
Load Regulation ±6%
Weight 0.056 lb (25.4 g)
Base Product Number SPAC265
Other Names 497-8379-5,SPAC265BC12P030
Standard Package 120
MSL Level Not Applicable
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1237772-SPAC265BC12P0.30
Ultra Librarian 3D Model Ultra Librarian SPAC265BC12P0.30 CAD Model

Description

The SPAC265BC12P0.30 is a high-performance, power semiconductor device from STMicroelectronics, designed to meet the demanding requirements of modern power electronics applications. This device is part of ST's advanced silicon carbide (SiC) power MOSFETs, which are renowned for their efficiency, reliability, and thermal performance.

Key Features

  • Wide Bandgap Technology: Utilizes SiC, a wide bandgap material, which provides superior switching performance and higher breakdown voltages compared to traditional silicon devices.
  • Low On-Resistance: Boasts a low on-resistance (R<sub>DS(on)) of 0.30 Ω, minimizing conduction losses and improving overall device efficiency.
  • High-Temperature Operation: Capable of operating at high junction temperatures, ensuring reliability and performance under extreme conditions.
  • Fast Switching Speed: Offers fast switching capabilities, which reduce switching losses and enable high-frequency operation.
  • Robust Design: Features a rugged design that can withstand harsh environments and high surge currents, ensuring a long operational life.

Applications

The SPAC265BC12P0.30 is ideally suited for a wide range of applications that require high efficiency and power density. These applications include, but are not limited to:

  • Electric vehicle (EV) inverters
  • Renewable energy systems, such as solar inverters and wind turbines
  • Power supplies for data centers and telecom infrastructures
  • Industrial motor drives and high-performance power converters

Environmental and Quality Certifications

STMicroelectronics is committed to environmental stewardship and quality. The SPAC265BC12P0.30 is manufactured with these principles in mind, ensuring that it meets various industry standards for environmental compliance and product quality, such as RoHS, REACH, and ISO certifications.

Conclusion

The SPAC265BC12P0.30 from STMicroelectronics represents the cutting edge of power semiconductor technology. With its superior efficiency, thermal performance, and reliability, this SiC power MOSFET is an excellent choice for designers looking to enhance the performance and robustness of their power electronics systems.

You May Also Be Interested in

Polytronics Technology Corp
AC-DC POWER MODULE 10VDC OUTPUT
Need more? Email Us
Polytronics Technology Corp
SWITCHING POWER MODULE MEDICAL E
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 150V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC Power Modules 5V 1A 5W 85-264Vin Encap PS
Lowest to $7.3309
Polytronics Technology Corp
AC/DC CONVERTER 5V +/-15V
Need more? Email Us
Polytronics Technology Corp
AC/DC CONVERTER 5V +/-15V
Need more? Email Us
Omron
AC/DC CONVERTER 12V 25W
Need more? Email Us
Omron
AC/DC CONVERTER 5V 30W
Need more? Email Us
Polytronics Technology Corp
AC-DC POWER MODULE 24VDC OUTPUT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess