EN
  • EN
  • DE

SPC560B54L5B6E0

Part No SPC560B54L5B6E0
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838506-SPC560B54L5B6E0
Ultra Librarian 3D Model Ultra Librarian SPC560B54L5B6E0 CAD Model

Description

The SPC560B54L5B6E0 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, specifically designed for automotive applications that demand high levels of reliability and performance. This MCU is part of the SPC56 32-bit Power Architecture® family, which is renowned for its advanced features and capabilities tailored to meet the stringent requirements of the automotive industry.

Key Features:

  • Core: Built around a powerful 32-bit Power Architecture® V1 core, the SPC560B54L5B6E0 operates at a frequency of up to 64 MHz, providing robust computational power for complex automotive applications.
  • Memory: It comes with a generous memory configuration, featuring 512 KB of flash memory for program storage and 64 KB of RAM for efficient data processing.
  • Advanced Timers: The MCU includes a rich set of timers, including multiple 16-bit and 32-bit timers, along with Motor Control and Watchdog timers, making it ideal for time-sensitive control tasks.
  • Communication Interfaces: A wide array of communication interfaces is available, such as multiple CAN interfaces, LIN, and Serial Peripheral Interfaces (SPI), ensuring versatile connectivity options for various automotive subsystems.
  • Enhanced Safety Features: The device is equipped with advanced safety features, including a built-in Error Correction Code (ECC) on both flash and RAM, which is crucial for maintaining data integrity in safety-critical applications.
  • Temperature Range: It is designed to operate over an extended temperature range from -40°C to +125°C, suitable for the harsh conditions found in automotive environments.

Applications:

The SPC560B54L5B6E0 MCU is ideal for a variety of automotive applications, such as engine management systems, transmission control units, body control modules, and advanced driver assistance systems (ADAS). Its robust design and feature set ensure reliable operation in vehicles, contributing to enhanced performance, safety, and driver comfort.

Conclusion:

With its powerful core, ample memory, versatile communication interfaces, and robust safety features, the SPC560B54L5B6E0 from STMicroelectronics is a top-tier microcontroller that meets the rigorous demands of modern automotive electronics. Its reliability and performance make it an excellent choice for developers looking to create sophisticated automotive systems.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $95.1870 $95.1870
2+ $92.2129 $184.4258
3+ $89.2376 $267.7128
4+ $86.2635 $345.0540
5+ $77.3400 $386.7000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess