EN
  • EN
  • DE

SPC560P60L5CEAAR

Part No SPC560P60L5CEAAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series SPC56
Packaging Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CAN, LIN, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 80K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 26x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Manufacturer Homepage www.st.com
Win Source Part Number 712295-SPC560P60L5CEAAR
Popularity Medium
Supply and Demand Status Limited
Family Name SPC560P60L5
ECCN 3A991.a.2
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SPC560P60L5CEAAR CAD Model

Description

STMicroelectronics SPC560P60L5CEAAR Microcontroller

The SPC560P60L5CEAAR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding requirements of automotive applications. This powerful MCU is part of the SPC560P line, which is renowned for its robust architecture, exceptional performance, and advanced features that make it an ideal choice for a variety of automotive systems.

At the heart of the SPC560P60L5CEAAR lies a 32-bit Power Architecture® with a CPU frequency of up to 64 MHz, providing the computational horsepower necessary for complex tasks. The device comes equipped with 768 KB of flash memory, offering ample space for application code, and 64 KB of RAM, ensuring smooth operation and efficient data handling.

One of the standout features of this MCU is its extensive set of peripherals. It includes multiple communication interfaces such as CAN (Controller Area Network), LIN (Local Interconnect Network), and UART (Universal Asynchronous Receiver/Transmitter) modules, making it highly adaptable to various communication protocols required in automotive networks. Additionally, it offers a range of analog and digital input/output options, including 12-bit analog-to-digital converters (ADCs), which are essential for sensor integration and real-time data processing.

The SPC560P60L5CEAAR also prioritizes safety and reliability, incorporating a Memory Protection Unit (MPU) and a sophisticated Error Correction Code (ECC) mechanism to ensure data integrity. Its advanced interrupt handling capabilities, along with a real-time clock, watchdog timer, and multiple timer units, provide robust control over time-sensitive operations.

Designed with automotive-grade quality, the SPC560P60L5CEAAR operates over a wide temperature range and adheres to stringent industry standards, ensuring reliable performance under harsh conditions. It is a versatile and powerful solution for automotive applications such as engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS).

Developers can take advantage of the comprehensive development ecosystem provided by STMicroelectronics, which includes development tools, software libraries, and support documentation, to streamline the design process and bring products to market more quickly and efficiently.

Overall, the SPC560P60L5CEAAR MCU is a testament to STMicroelectronics' commitment to delivering innovative and reliable solutions for the automotive industry, providing the performance, flexibility, and security necessary to drive the next generation of automotive technology.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.1115 $60.2230
5+ $24.7069 $123.5345
7+ $23.9348 $167.5436
9+ $23.1627 $208.4643
12+ $22.3906 $268.6872
15+ $20.0744 $301.1160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess