EN
  • EN
  • DE

SPC563M64L5COAR

Part No SPC563M64L5COAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 32-bit e200z335 RISC 1.5MB Flash 1.2V/3.3V/5V Automotive 144-Pin LQFP T/R / IC MCU 32BIT 1.5MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor e200z3
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 80
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
Data RAM Size 94K x 8
Supply Voltage - Operating 1.14 V to 1.32 V
Data Converters A/D 32x12b
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 144-LQFP (20x20)
Win Source Part Number 133731-SPC563M64L5COAR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SPC563M64
Introduction Date April 19, 2010
ECCN 5A991.b.4.a
Country of Origin Malta
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SPC563M64L5COAR CAD Model

Description

The SPC563M64L5COAR is a 32-bit microcontroller from STMicroelectronics that is based on the Power Architecture® e200Z7 core. It is a high-performance MCU with a maximum operating frequency of 80 MHz and a 1.5 MB flash memory. The SPC563M64L5COAR is also highly integrated, with a wide range of peripherals on board, including a 12-bit ADC, a CAN 2.0B controller, a LIN 2.1 controller, and a FlexRay controller.

The SPC563M64L5COAR is designed for a wide range of automotive applications, including engine control, transmission control, and safety systems. It is also suitable for industrial applications, such as robotics and automation.

Here is a more detailed description of the key features of the SPC563M64L5COAR:

Power Architecture® e200Z7 core: The SPC563M64L5COAR is based on the Power Architecture® e200Z7 core, which is a 32-bit RISC processor with a high-performance pipeline. The e200Z7 core is also very efficient, consuming very little power. 80 MHz operating frequency: The SPC563M64L5COAR has a maximum operating frequency of 80 MHz, which makes it one of the fastest MCUs in its class. This high operating frequency allows the SPC563M64L5COAR to handle even the most demanding applications. 1.5 MB flash memory: The SPC563M64L5COAR has 1.5 MB of flash memory, which is enough to store even the most complex application code. The flash memory is also very fast, with a read access time of less than 100 ns. Wide range of peripherals: The SPC563M64L5COAR is highly integrated, with a wide range of peripherals on board. This includes a 12-bit ADC, a CAN 2.0B controller, a LIN 2.1 controller, and a FlexRay controller. The SPC563M64L5COAR also has a number of other peripherals, such as a UART, SPI, and I2C. Automotive safety features: The SPC563M64L5COAR is designed for a wide range of automotive applications, and it includes a number of safety features. These features include a dual-core lock-step controller, a memory protection unit, and an error detection and correction (ECC) unit. The SPC563M64L5COAR is a high-performance and highly integrated microcontroller that is ideal for a wide range of automotive and industrial applications. It is a popular choice for engine control, transmission control, safety systems, robotics, and automation.

Here are some examples of specific applications where the SPC563M64L5COAR can be used:

Engine control: The SPC563M64L5COAR can be used to control all aspects of an engine, including fuel injection, ignition timing, and valve timing. Transmission control: The SPC563M64L5COAR can be used to control all aspects of an automatic transmission, including gear shifting and torque converter lockup. Safety systems: The SPC563M64L5COAR can be used to implement a variety of safety systems, such as airbags, anti-lock braking systems (ABS), and traction control systems. Robotics: The SPC563M64L5COAR can be used to control a wide range of robots, from simple pick-and-place robots to complex humanoid robots. Automation: The SPC563M64L5COAR can be used to automate a wide range of industrial processes, such as assembly lines and manufacturing processes. The SPC563M64L5COAR is a powerful and versatile microcontroller that is ideal for a wide range of applications. It is a popular choice for automotive and industrial applications, and it is supported by a comprehensive range of development tools and resources.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2832 $61.4160
10+ $10.0786 $100.7860
16+ $9.7636 $156.2176
22+ $9.4487 $207.8714
28+ $9.1337 $255.7436
37+ $8.1888 $302.9856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess