EN
  • EN
  • DE

SPC563M64L7COAR

Part No SPC563M64L7COAR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel
Core Processor e200z3
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
The number of I/O 80
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
Date RAM Size 94K x 8
Supply Voltage 1.14V ~ 1.32V
Data Converters A/D 34x12b
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Family Part Number SPC563M64
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 720524-SPC563M64L7COAR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SPC563M64L7COAR CAD Model

Description

STMicroelectronics SPC563M64L7COAR Microcontroller

The SPC563M64L7COAR is a powerful 32-bit microcontroller designed by STMicroelectronics, tailored for automotive and industrial applications. This microcontroller is part of the SPC56 32-bit MCU family, which is renowned for its high-performance capabilities and a wide range of integrated features that make it an ideal choice for sophisticated control systems.

Key Features

  • Core: The SPC563M64L7COAR is built around the efficient Power Architecture core, which operates at a frequency of up to 64 MHz, providing robust processing capabilities for complex tasks.
  • Memory: It comes equipped with 64 KB of RAM and 1.5 MB of flash memory, ensuring ample space for application code and data storage.
  • Communication Interfaces: A variety of communication interfaces are available, including multiple CAN (Controller Area Network) interfaces, LIN (Local Interconnect Network) channels, and serial communication interfaces (SCI), which facilitate easy integration with in-vehicle networking systems and other peripherals.
  • Timers and Counters: The device features advanced timers, PWM (Pulse Width Modulation) units, and ADC (Analog-to-Digital Converters) channels, providing precise control and measurement capabilities for a wide range of applications.
  • Enhanced Safety Features: Safety features such as ECC (Error Correcting Code) on flash and RAM, a watchdog timer, and a fault collection and control unit are integrated to ensure reliable operation in safety-critical systems.
  • Package: The SPC563M64L7COAR is available in a LQFP144 package, which is suitable for PCBs (Printed Circuit Boards) with space constraints.

Applications

The robust feature set of the SPC563M64L7COAR makes it particularly well-suited for automotive applications such as engine management, transmission control, and advanced driver assistance systems (ADAS). Additionally, it is a great choice for industrial automation, motor control, and other applications that require high-speed processing and reliable operation in harsh environments.

With its extensive set of peripherals, memory capacity, and safety features, the SPC563M64L7COAR from STMicroelectronics is a versatile and reliable microcontroller that can meet the needs of a wide range of high-performance embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1991 $54.5973
7+ $14.9326 $104.5282
11+ $14.4660 $159.1260
15+ $13.9993 $209.9895
19+ $13.5327 $257.1213
25+ $12.1327 $303.3175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess