EN
  • EN
  • DE

SPC58NHADPT176S

Part No SPC58NHADPT176S
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Utilized IC / Part SPC58 H
Mounting Type Socket
Contents Board(s)
Base Product Number SPC58
Standard Package 1
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1284034-SPC58NHADPT176S
Ultra Librarian 3D Model Ultra Librarian SPC58NHADPT176S CAD Model

Description

STMicroelectronics SPC58NHADPT176S Microcontroller

The SPC58NHADPT176S is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the increasing demands of the automotive industry. This high-performance microcontroller is built on Power Architecture® technology, providing robust processing capabilities suitable for a wide array of automotive applications, including engine management, transmission control, ADAS, and vehicle networking.

Key Features:

  • Advanced Core: It features a powerful e200z4d dual-core processor, with each core running at up to 180 MHz, delivering the computational power required for complex automotive applications.
  • Memory: Equipped with a generous memory capacity, it includes 1.5MB of on-chip flash memory and 192KB of RAM, ensuring smooth operation and data processing.
  • Enhanced Security: The SPC58NHADPT176S provides state-of-the-art security features such as a Memory Protection Unit (MPU), a Cryptographic Services Engine (CSE), and a Secure Hardware Extension (SHE) for safeguarding sensitive data and ensuring secure communications.
  • Connectivity: With multiple communication interfaces, including CAN, LIN, and FlexRay, this microcontroller allows for versatile networking options within the vehicle's electronic systems.
  • Robust Design: The product is designed to withstand the harsh conditions of automotive environments, meeting the AEC-Q100 standard for automotive quality and reliability.

Applications:

The SPC58NHADPT176S is ideal for a range of automotive applications, such as:

  • Body control modules
  • Advanced driver-assistance systems (ADAS)
  • Powertrain and engine control units
  • Gateway and car networking systems

Development Support:

STMicroelectronics provides extensive support for the SPC58NHADPT176S through its comprehensive suite of development tools, software libraries, and real-time debugging features. Developers can take advantage of the SPC5-STUDIO software development environment to streamline application development and reduce time-to-market.

With its robust feature set and strong support ecosystem, the SPC58NHADPT176S microcontroller is an exceptional choice for automotive engineers looking to push the boundaries of vehicle technology.

You May Also Be Interested in

Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4 PIONEER DEV KIT / PSoC Application Processor and SOC Daughter Card 48MHz CPU 4KB RAM 32KB Flash Win
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess