EN
  • EN
  • DE

ST10F269Z2Q6

Part No ST10F269Z2Q6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144QFP / MCU 16-bit ST10 CISC/RISC 256KB Flash 5V 144-Pin PQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST10
Part Core Size 16-Bit
Speed(Frequency) 40MHz
Number of I/O 111
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Data RAM Size 12K x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 144-BQFP
Win Source Part Number 030947-ST10F269Z2Q6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Quantity per package 24
Family Name ST10F269Z2
Introduction Date September 26, 2003
ECCN 3A991.a.2
Country of Origin Malta
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST10F269Z2Q6 CAD Model

Description

The ST10F269Z2Q6 is a powerful and versatile microcontroller designed by STMicroelectronics, a leader in the semiconductor industry. This high-performance 16-bit MCU is based on the STMicroelectronics ST10 core, and is designed to cater to a wide range of embedded applications that require high CPU performance and complex real-time processing capabilities.

Key Features

  • CPU: 16-bit CPU with DSP functions, running at up to 40 MHz, providing the perfect blend of control and computational capabilities.
  • Memory: It boasts a substantial on-chip memory, including 256 KB of Flash memory and 12 KB of RAM, ensuring ample space for complex applications and software.
  • Advanced Interrupt Handling: With 56 interrupt sources with 16 priority levels, it provides excellent response times to critical system events.
  • Rich Peripherals: The microcontroller includes a variety of peripherals such as multiple 16-bit timers, a 10-bit A/D converter, and a flexible serial communication interface, enhancing its utility in various applications.
  • Robust I/O Capabilities: It features up to 111 General Purpose I/O pins, allowing for versatile interfacing with external components.
  • Embedded ICE: The device includes an In-Circuit Emulation logic that facilitates easy debugging and development, minimizing time to market.
  • Power Management: It has a range of power-saving modes, making it ideal for applications that require low power consumption without sacrificing performance.

Applications

The ST10F269Z2Q6 microcontroller is well-suited for a variety of applications, including but not limited to automotive control systems, industrial automation, robotics, and complex real-time control systems. Its robust set of features and high-speed processing capabilities make it an excellent choice for developers looking to create sophisticated and reliable products.

Conclusion

STMicroelectronics' ST10F269Z2Q6 microcontroller is a testament to the company's commitment to providing advanced, high-quality components for the electronics industry. With its powerful core, extensive memory, and comprehensive set of peripherals, this microcontroller stands out as a top choice for engineers and developers aiming to build cutting-edge systems that require high levels of precision and efficiency.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $582.0896 $582.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 205 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess