EN
  • EN
  • DE

ST10F272Z2Q3

Part No ST10F272Z2Q3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 144PQFP  /  ST10 series Microcontroller IC 16-Bit 64MHz 256KB (256K x 8) FLASH 144-PQFP (28x28)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tray
Product Status Obsolete
Core Processor ST10
Core Size 16-Bit
Speed 64MHz
Connectivity ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 20K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-BQFP
Supplier Device Package 144-PQFP (28x28)
Base Product Number ST10F
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 497-5579
Standard Package 24
Win Source Part Number 963546-ST10F272Z2Q3
Ultra Librarian 3D Model Ultra Librarian ST10F272Z2Q3 CAD Model

Description

ST10F272Z2Q3 Microcontroller by STMicroelectronics

The ST10F272Z2Q3 is a high-performance microcontroller designed by STMicroelectronics, one of the leaders in the semiconductor industry. This advanced microcontroller is part of the ST10 family and is crafted to meet the demanding requirements of automotive and industrial applications, where reliability and efficiency are paramount.

Key Features

  • Core: The ST10F272Z2Q3 is built around a 16-bit CPU with a 32-bit wide internal data bus, delivering robust processing capabilities for complex operations.
  • Memory: It comes equipped with 272KB of on-chip ROM and a sizeable 10KB of RAM, providing ample space for program storage and efficient data management.
  • High-Speed Operation: This microcontroller operates at a frequency of up to 40MHz, ensuring high-speed performance for time-sensitive tasks.
  • Peripherals: A variety of integrated peripherals, including multiple 16-bit timers, watchdog timers, and a versatile set of I/O ports, enhance the functionality of this device.
  • Analog-to-Digital Converter: An embedded multi-channel ADC allows for precise analog signal measurement, critical for sensor-based applications.
  • Communication Interfaces: The ST10F272Z2Q3 supports various communication protocols such as CAN, UART, and SPI, facilitating seamless data exchange with other devices.
  • Power Management: With its power-saving modes, the microcontroller is optimized for applications that require low power consumption without sacrificing performance.

Applications

The ST10F272Z2Q3 is ideally suited for a wide range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Motor control
  • Medical equipment

Quality and Reliability

STMicroelectronics is renowned for their commitment to quality, and the ST10F272Z2Q3 is no exception. It is designed to meet stringent industry standards, ensuring high reliability and long-term performance in even the most challenging environments.

Development Support

Developers can take advantage of STMicroelectronics' comprehensive development tools and software libraries to streamline the design and implementation process, reducing time-to-market for products utilizing the ST10F272Z2Q3.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess