EN
  • EN
  • DE

ST13003-K

Part No ST13003-K
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 400V 1.5A 40000mW 3-Pin(3+Tab) SOT-32 Bag / TRANS NPN 400V 1.5A SOT-32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1.5V @ 500mA, 1.5A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 5 @ 1A, 2V
Maximum Power Dissipation 40W
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package SOT-32-3
Win Source Part Number 030952-ST13003-K
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST13003-K
Introduction Date May 23, 2007
ECCN EAR99
Country of Origin China, India
Halogen Free Not Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ST13003-K CAD Model

Description

The ST13003-K is a high voltage, fast-switching NPN power transistor designed by STMicroelectronics, a global leader in semiconductor solutions. This device is particularly suited for high-performance switching applications and is housed in a robust TO-92 package, making it a versatile choice for various electronic circuits.

Key Features

  • High Voltage Capability: With a collector-emitter voltage (V<sub>CEO) of up to 400V, the ST13003-K can handle high voltage applications with ease, providing a wide safety margin for electronic equipment.
  • Fast Switching Speed: The device is designed for rapid switching, which is essential for efficiency in power conversion and other applications where speed is crucial.
  • High Current Performance: The transistor can support a continuous collector current (I<sub>C) of up to 1.5A, making it suitable for driving moderate loads.
  • Low Saturation Voltage: The low collector-emitter saturation voltage (V<sub>CE(sat)) helps to reduce power dissipation and improve overall efficiency.
  • High Reliability: Manufactured by STMicroelectronics, the ST13003-K is built to high-quality standards, ensuring reliable performance even under challenging conditions.

Applications

The ST13003-K transistor is widely used in a variety of applications including:

  • Switching regulators
  • Power inverters
  • Motor control circuits
  • Lighting systems
  • Electronic ballasts for fluorescent lighting

Technical Specifications

Parameter Value Package Type TO-92 Collector-Emitter Voltage (V<sub>CEO) 400V Collector Current (I<sub>C) 1.5A Collector-Emitter Saturation Voltage (V<sub>CE(sat)) Typically 0.5V Switching Speed Fast

The ST13003-K represents a reliable and efficient solution for designers seeking a transistor with high voltage and current capabilities, coupled with fast switching performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3097 $51.1005
395+ $0.2542 $100.4090
610+ $0.2462 $150.1820
840+ $0.2383 $200.1720
1,090+ $0.2303 $251.0270
1,455+ $0.2065 $300.4575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess