ST13003A - High Voltage Fast-Switching NPN Power Transistor
The ST13003A is a high voltage, fast-switching NPN power transistor designed by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This device is particularly suited for high-efficiency switch mode power supplies, as well as for use in power switching circuits like converters and inverters.
Key Features
- High Voltage Capability: The ST13003A is capable of withstanding voltages up to 400V, making it suitable for applications requiring high voltage operation.
- Fast Switching Speed: With its fast switching response, the transistor is ideal for high-frequency power switching applications.
- Low Saturation Voltage: The low collector-emitter saturation voltage ensures high efficiency and minimizes power loss during operation.
- High Reliability: Manufactured with STMicroelectronics' proven technology, the ST13003A offers superior reliability in demanding conditions.
Applications
The ST13003A transistor is widely used in a variety of applications, including:
- Switch mode power supplies (SMPS)
- Power converters and inverters
- Lighting circuits
- Power management functions
Technical Specifications
Parameter
Value
Collector-Base Voltage (VCBO)
700V
Collector-Emitter Voltage (VCEO)
400V
Emitter-Base Voltage (VEBO)
9V
Collector Current (IC)
1.5A
Power Dissipation (PD)
40W
Operating and Storage Junction Temperature Range (TJ, Tstg)
-65 to 150°C
With its robust design and excellent electrical characteristics, the ST13003A is a go-to component for designers looking to implement a high-performance power transistor in their electronic circuits.