EN
  • EN
  • DE

ST25DV04KC-IE8T3

Part No ST25DV04KC-IE8T3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface I²C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1373336-ST25DV04KC-IE8T3
Ultra Librarian 3D Model Ultra Librarian ST25DV04KC-IE8T3 CAD Model

Description

ST25DV04KC-IE8T3 Dynamic NFC/RFID Tag IC

The ST25DV04KC-IE8T3 is a dynamic NFC/RFID tag IC with a dual interface from STMicroelectronics, designed to deliver a flexible and secure way to add near field communication (NFC) capabilities to a wide range of products and systems. This IC integrates EEPROM memory and can be accessed either through a low-power I2C interface or by an ISO/IEC 15693-capable NFC reader.

Key Features:

  • Memory Size: The IC comes with 4 Kbits of EEPROM, partitioned into various areas that can be individually protected to prevent unauthorized access or tampering.
  • Fast Transfer Mode: A unique feature that allows rapid communication between the tag and an NFC-enabled phone or reader, enhancing user experiences in applications requiring quick data exchanges.
  • Energy Harvesting: The ST25DV04KC-IE8T3 can harvest energy from the NFC reader field, providing power to external components, which can be particularly useful in low-power or battery-less systems.
  • User-Friendly NFC Forum Type 5 Tag: Fully compliant with NFC Forum Type 5 specifications, this tag IC ensures interoperability with the vast majority of NFC-enabled phones and devices.
  • Data Protection: Multiple security features, including lockable memory zones and unique password protection, ensure the integrity and confidentiality of your data.
  • Long-Range Connectivity: The ISO/IEC 15693 RF interface ensures reliable communication even at a distance, making it suitable for a variety of applications.

Potential Applications:

  • Consumer Electronics (e.g., pairing and configuration of devices)
  • Industrial Automation (e.g., machine identity and maintenance history tracking)
  • Medical Equipment (e.g., tracking and authentication of devices)
  • Retail (e.g., smart packaging and brand protection)

The ST25DV04KC-IE8T3 is available in a compact SO-8 package, making it suitable for applications where space is at a premium. Its robust design and wide operating temperature range (-40°C to 85°C) ensure reliable performance in diverse environments and applications. With its advanced features and ease of integration, the ST25DV04KC-IE8T3 is an ideal choice for designers looking to incorporate NFC functionality into their products.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.6941
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4338 $50.1830
90+ $1.1764 $105.8760
135+ $1.1397 $153.8595
185+ $1.1029 $204.0365
235+ $1.0661 $250.5335
315+ $0.9559 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess