Product Overview: BUK201-50Y
The BUK201-50Y is a high-performance, N-channel TrenchMOS™ standard level field-effect transistor (FET) designed and manufactured by NXP Semiconductors. This power MOSFET is tailored for automotive and various industrial applications, where efficiency and reliability are of paramount importance.
Key Features
- Low On-Resistance: The BUK201-50Y boasts an exceptionally low on-state resistance (RDS(on)), which translates to reduced conduction losses and improved overall efficiency in switching applications.
- High-Speed Switching: With its fast switching characteristics, this MOSFET is ideal for high-frequency power conversion systems, contributing to better performance and reduced electromagnetic interference (EMI).
- Standard Level Drive: The device can be driven at standard logic levels, making it compatible with a wide range of drive circuits and simplifying system design.
- Robust Thermal Performance: Its enhanced thermal characteristics ensure reliable operation even under high-temperature conditions often encountered in automotive environments.
- Automotive Qualified: Meeting the stringent requirements of the automotive industry, the BUK201-50Y is AEC-Q101 qualified, ensuring high reliability and performance under harsh conditions.
Applications
The versatile nature of the BUK201-50Y allows it to be used in a wide array of applications, including, but not limited to:
- Automotive systems such as engine control units, power steering, and DC/DC converters
- Motor drive controls for industrial automation
- Power supplies for telecom and server applications
- Switch-mode power supplies (SMPS)
- Load switch applications
Technical Specifications
The BUK201-50Y features a drain-source voltage (VDS) of 55V, a continuous drain current (ID) of 75A, and a power dissipation (PD) of 110W. These specifications make it an excellent choice for power-intensive applications where a balance of power handling capability and efficiency is required.
For detailed technical information, application notes, and support documentation, customers are encouraged to visit the official NXP Semiconductors website or contact their sales and technical support team.