EN
  • EN
  • DE

ST25DV64K-IER8T3

Part No ST25DV64K-IER8T3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 15693, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25D
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number ST25
Other Names 497-ST25DV64K-IER8T3DKR,497-ST25DV64K-IER8T3TR,497-ST25DV64K-IER8T3CT,ST25DV64K-IER8T3
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235539-ST25DV64K-IER8T3
Ultra Librarian 3D Model Ultra Librarian ST25DV64K-IER8T3 CAD Model

Description

ST25DV64K-IER8T3 Dynamic NFC/RFID Tag IC

The ST25DV64K-IER8T3 from STMicroelectronics is a dynamic NFC/RFID tag IC with a dual interface that bridges the gap between the electronic world and the NFC-enabled devices. This particular product offers a 64-Kbit memory size and is part of the ST25DV series known for its innovative features in the field of near field communication technology.

The ST25DV64K-IER8T3 integrates an EEPROM memory, which can be accessed either through a low-energy I2C interface or by an ISO/IEC 15693-capable NFC reader. This dual-interface approach allows for seamless data sharing and device parameter adjustments even when the host system is powered off, thanks to the energy harvesting capabilities of the IC.

One of the standout features of this IC is the support for fast transfer mode, which enables the swift exchange of data between the NFC mobile device and the IC's memory. Additionally, the ST25DV64K-IER8T3 comes with an array of security features, such as the ability to partition the memory into areas with different access rights, a password protection mechanism to secure the I2C interface, and a unique tamper detection output that can be used to protect sensitive data.

The IC is designed for a wide range of applications, including consumer electronics, home appliances, industrial systems, and personal healthcare devices. Its versatility and ease of integration make it an ideal choice for manufacturers looking to add NFC connectivity to their products with minimal design effort.

The ST25DV64K-IER8T3 is available in a small and scalable SO-8 package, making it suitable for space-constrained applications. It operates over a wide supply voltage range and features an extended temperature range, ensuring reliable performance across various operating conditions.

For developers and product designers, STMicroelectronics provides comprehensive support, including evaluation boards, software libraries, and documentation, to facilitate the development of NFC-enabled solutions using the ST25DV64K-IER8T3 dynamic NFC/RFID tag IC.

You May Also Be Interested in

Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4155 $50.7255
51+ $1.9820 $101.0820
79+ $1.9200 $151.6800
108+ $1.8581 $200.6748
140+ $1.7962 $251.4680
187+ $1.6104 $301.1448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess