EN
  • EN
  • DE

ST25R3911-BQFT

Part No ST25R3911-BQFT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Tape and Reel
Status Obsolete
Type RFID Reader
Frequency 13.56MHz
Standards FeliCa, ISO 14443, MIFARE, NFC
Interface SPI
Supply Voltage (V) 2.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 712334-ST25R3911-BQFT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST25R3911-BQFT CAD Model

Description

The ST25R3911-BQFT is a highly integrated Near Field Communication (NFC) / High-Frequency (HF) RFID reader IC from STMicroelectronics, designed to offer an advanced solution for a wide range of contactless communication and payment applications. This device is part of ST's ST25R series, which is known for its high performance and low power consumption.

Key Features

  • High Performance: With its innovative features, the ST25R3911-BQFT delivers high data rates and enhanced user experiences in contactless applications, including ISO 14443 Type A and B, ISO 15693, FeliCa, and NFC Forum protocols.
  • Dynamic Power Output: The device adjusts its power output to suit the required operating distance, thus optimizing power consumption for various applications.
  • Capacitive Wake-up: An integrated capacitive sensor allows for low-power wake-up, ensuring efficient power management and extending the battery life of the system.
  • Automatic Antenna Tuning: The IC includes an automatic antenna tuning feature that compensates for changes in the environment or antenna characteristics, maintaining optimal performance at all times.
  • Advanced Noise Suppression: The ST25R3911-BQFT is equipped with Noise Suppression Receiver (NSR) technology, which facilitates robust communication in noisy environments.

Applications

The versatility of the ST25R3911-BQFT makes it suitable for a variety of applications, including:

  • Contactless Point of Sale (POS) terminals
  • Access control systems
  • NFC-enabled devices and wearables
  • Public transportation ticketing systems
  • Banking and secure transactions

Package and Quality

The ST25R3911-BQFT is available in a QFN-32 package, which is designed for space-constrained applications. STMicroelectronics is committed to delivering high-quality products, and this IC is no exception, with rigorous testing to ensure reliability and performance in the field.

Overall, the ST25R3911-BQFT is a comprehensive solution for developers looking to integrate NFC and RFID capabilities into their products, with the backing of STMicroelectronics' reputation for innovation and quality in the semiconductor industry.

You May Also Be Interested in

Renesas Electronics America
NFC WLC LISTENER, MCU LDO - INPU
Lowest to $8.4403
NXP / Nexperia
Lowest to $6.5223
STMicroelectronics
NFC/RFID Tag and Transponder IC 13553kHz to 13567kHz 64Kbit 8-Pin SO N T/R / NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $7.1692
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642
NXP / Nexperia
Lowest to $1.3435
Texas Instruments
Transponder Base Station Reader IC / LF Base Station IC
Lowest to $62.1940
Others
UHF RFID SINGLE CHIP READER EPC CLASS1 GEN2 COMPATIBLE
Lowest to $71.6418
NXP / Nexperia
Need more? Email Us
EM Microelectronic
Lowest to $14.3382

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess