EN
  • EN
  • DE

ST25TV512-AP6G3

Part No ST25TV512-AP6G3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description 512-BIT EEPROM TAG IC AT 13.56 M / RFID Transponder IC 13.56MHz ISO 15693, NFC Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number ST25
Standard Package 8,265
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235520-ST25TV512-AP6G3
Ultra Librarian 3D Model Ultra Librarian ST25TV512-AP6G3 CAD Model

Description

ST25TV512-AP6G3: NFC/RFID Tag from STMicroelectronics

The ST25TV512-AP6G3 is a dynamic NFC/RFID tag IC from STMicroelectronics, designed to deliver high-performance data transmission and contactless identification. This tag IC belongs to the ST25TV series, which is renowned for its robustness and versatility, making it an ideal choice for a variety of applications such as asset tracking, product authentication, and smart labeling.

Key Features

  • Memory Size: The ST25TV512-AP6G3 comes with a 512-bit EEPROM memory, providing ample space for storage of IDs, configuration parameters, and user data.
  • Data Transfer: This tag supports ISO/IEC 15693 and NFC Forum Type 5 tag specifications, ensuring a wide range of compatibility with NFC-enabled devices and RFID readers.
  • Fast Data Rates: The device offers fast data rates up to 26 Kbit/s in both directions, enabling quick and efficient data communication.
  • Energy Harvesting: An energy harvesting feature allows the tag to power external components, such as a microcontroller, from the RF field, reducing the overall power consumption of the system.
  • Security: Enhanced security features include a unique 64-bit serial number, lockable memory blocks, and password protection to prevent unauthorized memory access.
  • User-friendly: The ST25TV512-AP6G3 is designed to be user-friendly, with simple and intuitive programming requirements, making it accessible for a wide range of developers and product designers.

Applications

The versatile nature of the ST25TV512-AP6G3 makes it suitable for a broad spectrum of applications, including:

  • Consumer electronics for device pairing and parameter settings
  • Supply chain management and logistics for tracking goods
  • Retail for smart advertising and customer engagement
  • Pharmaceuticals for tracking and authentication of medications
  • Smart city infrastructure for public transportation and access control

With its combination of performance, security, and ease of use, the ST25TV512-AP6G3 from STMicroelectronics represents a reliable solution for those seeking to integrate NFC/RFID technology into their products or systems.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
IC RFID TRANSP 840-960MHZ 8TSSOP
Lowest to $2.9105
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $4.3657
Texas Instruments
IC RFID AFE 13.56MHZ 32QFN
Lowest to $10.4118

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess