EN
  • EN
  • DE

ST25TV64K-AP6G3

Part No ST25TV64K-AP6G3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ WAFER / RFID Transponder IC 13.56MHz ISO 15693 Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number ST25TV
Standard Package 1,563
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1235514-ST25TV64K-AP6G3
Ultra Librarian 3D Model Ultra Librarian ST25TV64K-AP6G3 CAD Model

Description

ST25TV64K-AP6G3 - NFC/RFID Tag and Transponder

The ST25TV64K-AP6G3 is a dynamic NFC/RFID tag IC from STMicroelectronics, embodying a perfect blend of innovation and performance for a plethora of applications requiring data transfer and identification. With its advanced features and robust design, this product stands out as a leader in the field of wireless connectivity solutions.

Key Features

  • Memory Size: 64-Kbit EEPROM with NDEF data support, ensuring ample storage for your data requirements and seamless NFC integration.
  • Communication Protocols: Supports ISO/IEC 15693 and NFC Forum Type 5 tag certified by the NFC Forum, offering versatile and reliable data exchange.
  • Energy Harvesting: Comes with an energy harvesting feature that allows the device to power itself from the received carrier electromagnetic field, reducing the need for an external power source.
  • Fast Data Transfer: A fast 53 Kbit/s data rate in both directions, ensuring swift communication for improved efficiency.
  • Protection: The tag features a lockable EEPROM, protecting your data against unintended modifications.
  • Endurance: High endurance with 1 Million write cycles at 25°C, and data retention of 200 years, offering reliability over an extended period.
  • Temperature Range: Operating temperature range from -40°C to 85°C, suitable for harsh environments.

Applications

The ST25TV64K-AP6G3 is ideal for a wide range of applications including, but not limited to, product authentication, device pairing, consumer engagement, maintenance, and asset tracking. Its robust feature set also makes it suitable for smart advertising and smart city scenarios where NFC technology can enhance user experience and operational efficiency.

Product Summary

STMicroelectronics' ST25TV64K-AP6G3 is a versatile NFC/RFID tag solution designed to meet the needs of the modern world. Whether you are looking to streamline your business operations or provide additional value to your customers, this product offers a reliable and secure way to communicate wirelessly and manage data effectively.

You May Also Be Interested in

STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.5150
Others
Lowest to $28.8819
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.0164
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
NXP / Nexperia
IC UCODE G2XM FTB1 3XSON
Lowest to $0.5454
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess