Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST33
Package Tape & Reel (TR)
Product Status Not For New Designs
Core Processor SecurCore® SC300™
Core Size 32-Bit Single-Core
Speed 33MHz
Connectivity SPI
Program Memory Type FLASH
Supply Voltage - Operating 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number ST33
REACH Status REACH Unaffected
Other Names 497-ST33HTPH2028AAF3TR
Standard Package 2,500
Win Source Part Number 1002149-ST33HTPH2028AAF3
Ultra Librarian 3D Model Ultra Librarian ST33HTPH2028AAF3 CAD Model

Description

The ST33HTPH2028AAF3 is a state-of-the-art secure microcontroller produced by STMicroelectronics, designed to offer an unprecedented level of security for applications that demand high levels of protection. This device is tailored for use in a variety of secure electronic applications such as mobile communications, banking, identity verification, and secure access control systems.

Key Features

  • Advanced Security: Built with an ARM SecurCore SC300 processor, the ST33HTPH2028AAF3 provides robust security features, including hardware accelerators for cryptographic functions such as AES, DES, 3DES, and public key algorithms.
  • High Performance: With a clock frequency of up to 50 MHz, this secure microcontroller delivers high-speed processing capabilities essential for quick transaction times and efficient data handling.
  • Large Memory Capacity: It comes with substantial memory resources, featuring up to 28KB of RAM and 2MB of high-density flash memory, providing ample space for secure storage of sensitive data and application code.
  • ISO/IEC 7816 Compliant: The device adheres to the ISO/IEC 7816 standards, ensuring compatibility with smart card interfaces and facilitating easy integration into existing systems.
  • Enhanced I/O Capabilities: Multiple communication interfaces, including SPI and I2C, allow for versatile connectivity options.
  • Low Power Consumption: Optimized for power efficiency, the ST33HTPH2028AAF3 is suitable for battery-powered devices where power conservation is critical.
  • Durable Design: Encased in a robust package, the microcontroller is engineered to withstand harsh environments and resist physical tampering, making it ideal for use in rugged applications.

Applications

The ST33HTPH2028AAF3 is ideal for a wide range of secure applications, including:

  • Mobile payment and NFC transactions
  • Smart cards for banking and finance
  • Secure identification and e-passports
  • Access control systems
  • Healthcare data security

With its advanced security features, high performance, and large memory capacity, the ST33HTPH2028AAF3 from STMicroelectronics represents a top-of-the-line option for developers looking to enhance the security and integrity of their digital systems.

You May Also Be Interested in

Texas Instruments
IC MCU 8BIT 4KB OTP 28DIP
Lowest to $6.5194
ECAD model for COP8SAC728N9
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for MB91F362GAPFVS-GK5E1
Microchip Technology
Need more? Email Us
ECAD model for PIC24F16KL402T-I/ML
Texas Instruments
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.5511
ECAD model for TM4C1231D5PZIR
Cypress Semiconductor Corp
Need more? Email Us
ECAD model for CY90F349CESPF-G-K1E1
Silicon Labs
Need more? Email Us
ECAD model for EFM8BB31F32I-B-4QFN24R
Texas Instruments
IC MCU 8BIT 32KB FLASH 44PLCC
Need more? Email Us
ECAD model for COP8SCR9HVA8/NOPB
Cypress Semiconductor Corp
ICU MCU FLASH / series Microcontroller IC
Need more? Email Us
ECAD model for CY91F534BPMC-GSAE2
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 208LQFP / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Need more? Email Us
ECAD model for LPC4367JBD208E

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention