EN
  • EN
  • DE

ST5027

Part No ST5027
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 800V 3A TO220 / Bipolar (BJT) Transistor NPN 800 V 3 A 90 W Through Hole TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 800 V
Power - Max 90 W
Mounting Type Through Hole
Package / Case TO-220-3
Supplier Device Package TO-220
Base Product Number ST5027
Standard Package 50 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 897830-ST5027
Ultra Librarian 3D Model Ultra Librarian ST5027 CAD Model

Description

ST5027 Product Overview

The ST5027 from STMicroelectronics is a state-of-the-art integrated circuit designed to cater to a wide range of electronic applications. This versatile product is built with precision engineering and is part of STMicroelectronics' commitment to providing high-quality and reliable components for the electronics industry.

Key Features

  • Advanced power management capabilities, ensuring efficient operation and energy savings for the end application.
  • Robust communication interfaces that support various protocols, allowing for seamless integration into complex systems.
  • High-performance analog and digital circuitry, which provides accurate signal processing and control.
  • Small form factor, which makes it ideal for space-constrained applications.
  • Built-in protection features to safeguard the device against electrical overstress and other common hazards.

Applications

The ST5027's versatile nature makes it suitable for a plethora of applications, including:

  • Consumer electronics such as smartphones, tablets, and wearable devices.
  • Industrial automation systems where reliability and precision are paramount.
  • Automotive components, thanks to its robustness and ability to withstand harsh environments.
  • Medical devices where accuracy and dependability are critical.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality, and the ST5027 is no exception. It undergoes rigorous testing to ensure it meets the highest standards of reliability and performance. This product is designed to deliver long-term stability and is backed by STMicroelectronics' extensive support network.

Technical Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools to facilitate the integration of the ST5027 into their projects. STMicroelectronics also offers direct technical support from their team of experts to assist with any design challenges or questions that may arise.

You May Also Be Interested in

ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
ON Semiconductor
TRANS PNP 100V 3A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess