EN
  • EN
  • DE
  • IT

ST60-2230C-UU

Part No ST60-2230C-UU
Manufacturer STMicroelectronics
Catalog OEM Souring
Description Wireless & RF Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468805-ST60-2230C-UU
Manufacturer STMicroelectronics
Package Bulk
Product Status Active
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n/ac, Bluetooth v5.1, Class 1 and 2
Modulation 16QAM, 64QAM, 256QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
Frequency 2.412GHz ~ 2.484GHz, 5.15GHz ~ 5.925GHz
Data Rate 866.7Mbps
Power - Output 18dBm
Sensitivity -95dBm
Serial Interfaces USB
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part 88W8997, 88PG823
Voltage - Supply 2.97V ~ 3.63V
Mounting Type Card Edge
Operating Temperature -30°C ~ 85°C (TA)
Package / Case Module
Ultra Librarian 3D Model Ultra Librarian ST60-2230C-UU CAD Model

Description

The ST60-2230C-UU from STMicroelectronics is a cutting-edge wireless and RF module designed for enabling short-range, high-data-rate communications in a wide variety of applications. This state-of-the-art module utilizes the innovative ST60 technology, operating in the 60 GHz V-band, which allows for gigabit data transfers over air distances of a few centimeters to several meters, depending on configuration and conditions. Its compact form factor and low energy consumption make it particularly suited for applications where space and power are at a premium, such as wearable devices, mobile accessories, and IoT devices. The ST60-2230C-UU offers a unique combination of high throughput, robustness against interference, and inherent security due to its narrow beamwidth, making it an ideal choice for near-field communication tasks that require high-speed data exchange.

You May Also Be Interested in

Broadcom Limited
LED Lamp
Need more? Email Us
Abracon LLC
SMD Crystal, 7.3728 MHz, Tolerance 30.0 ppm, Stability 50.0 ppm
Need more? Email Us
Abracon LLC
standard clock oscillato XO 16.3840MHZ HCMOS TTL
Lowest to $1.2360
Coilcraft
SMT Power Inductors
Need more? Email Us
Allegro MicroSystems, LLC
Voltage Regulator
Need more? Email Us
Intel
Chipset Q87
Need more? Email Us
Amd
AMD
Need more? Email Us
STMicroelectronics
Amplifier IC 4-Channel
Need more? Email Us
Abracon LLC
standard clock oscillato XO 25.000MHZ HCMOS TTL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess