EN
  • EN
  • DE

ST62P03/MAM

Part No ST62P03/MAM
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 343557-ST62P03/MAM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62P03/MAM CAD Model

Description

The ST62P03/MAM from STMicroelectronics is a versatile and powerful microcontroller that is part of the ST62xx 8-bit MCU family. This high-performance device is designed for a wide range of applications, offering a perfect blend of low power consumption and high functionality. With its robust architecture and integrated features, the ST62P03/MAM is ideal for use in automotive, industrial, and consumer applications where reliability and efficiency are paramount.

Key Features:

  • 8-bit Core: The ST62P03/MAM boasts an optimized 8-bit CPU core, allowing for efficient processing and control tasks. This core is capable of executing most instructions in just a few microseconds, providing swift operation for time-sensitive applications.
  • Memory: Equipped with ample memory, the device includes onboard OTP (One-Time Programmable) memory, which is ideal for program storage and offers a cost-effective solution for high-volume production.
  • I/O Flexibility: A variety of input/output ports are available, giving designers the flexibility to connect the microcontroller to a range of peripherals and sensors. This I/O versatility makes it easy to adapt the ST62P03/MAM to specific application requirements.
  • Integrated Peripherals: The microcontroller includes integrated features such as a watchdog timer, which helps to ensure system reliability by resetting the MCU in the event of a software anomaly or malfunction.
  • Analog-to-Digital Converter: An onboard ADC allows for the conversion of analog signals to digital, facilitating the use of analog sensors and inputs in digital applications.
  • Power Management: The ST62P03/MAM is designed with power efficiency in mind, featuring low-power modes that significantly reduce power consumption during idle periods, extending battery life in portable applications.

Applications:

The ST62P03/MAM microcontroller is well-suited for a variety of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

With its combination of performance, memory options, and integrated features, the ST62P03/MAM from STMicroelectronics represents a reliable and cost-effective MCU solution for designers looking to optimize their products for both functionality and power efficiency.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Mitsubishi
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess