EN
  • EN
  • DE

ST62T15B6/SWD

Part No ST62T15B6/SWD
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT OTP/EPROM MCUs WITH A/D CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194006-ST62T15B6/SWD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62T15B6/SWD CAD Model

Description

ST62T15B6/SWD Microcontroller by STMicroelectronics

The ST62T15B6/SWD is a high-performance microcontroller from the renowned semiconductor manufacturer STMicroelectronics, tailored for a wide range of applications that demand reliable and efficient control systems. This microcontroller is part of the ST62 family, which is known for its robust architecture, low power consumption, and versatile features that cater to the needs of both industrial and consumer electronics.

At the heart of the ST62T15B6/SWD lies an 8-bit CPU that ensures smooth and efficient processing of instructions. The microcontroller is equipped with 16 kilobytes of OTP (One-Time Programmable) ROM for secure and permanent storage of your application code. Additionally, it includes 256 bytes of RAM, providing ample space for data manipulation and buffer storage during operation.

One of the standout features of the ST62T15B6/SWD is its wide range of integrated peripherals. It includes multiple I/O ports that enable the microcontroller to interface with other components and external devices with ease. The availability of an onboard A/D converter with multiple channels allows for accurate and rapid conversion of analog signals to digital, making it suitable for sensor-based applications.

The microcontroller also boasts a flexible timer system, which includes a watchdog timer to ensure system stability and prevent software lock-up. The timers can be used for various tasks, such as event counting, pulse generation, and time-based control, which are essential for managing real-time events within your application.

For communication purposes, the ST62T15B6/SWD offers a serial communication interface that facilitates data exchange with other microcontrollers or peripheral devices. This feature is particularly useful for applications that require remote control or need to be part of a larger system network.

Furthermore, STMicroelectronics has taken various measures to ensure the reliability and longevity of the ST62T15B6/SWD. It includes power-on reset functionality and low voltage detection, which help protect the microcontroller and the system it controls from power-related anomalies.

In conclusion, the ST62T15B6/SWD microcontroller is a versatile and reliable solution for developers looking to create sophisticated and efficient electronic systems. With its robust feature set and STMicroelectronics' commitment to quality, this microcontroller stands out as a top choice for a multitude of applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess