EN
  • EN
  • DE

ST72F262G1M6

Part No ST72F262G1M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 22
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
Data RAM Size 256 x 8
Supply Voltage - Operating 2.7 V to 5.5 V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 28-SOIC (0.295", 7.50mm Width)
Win Source Part Number 031023-ST72F262G1M6
Popularity Medium
Supply and Demand Status Limited
Quantity per package 28
Ultra Librarian 3D Model Ultra Librarian ST72F262G1M6 CAD Model

Description

ST72F262G1M6 Microcontroller - STMicroelectronics

The ST72F262G1M6 from STMicroelectronics is a robust 8-bit microcontroller that combines high-performance data processing capabilities with enhanced peripheral integration. This versatile MCU is designed to cater to a wide array of applications, ranging from industrial control systems to consumer electronics.

Key Features:

  • Core: The ST72F262G1M6 is built around a high-efficiency 8-bit CPU, offering a perfect balance between processing power and power consumption.
  • Memory: It includes 16 Kbytes of Flash program memory, ensuring ample space for complex applications while providing data retention and flexibility with in-circuit programming and read-while-write capabilities.
  • RAM: The device comes with 1 Kbyte of RAM, providing sufficient temporary data storage for real-time operations and calculations.
  • Clock System: A flexible clock control system includes an oscillator for external quartz or resonator, an internal RC oscillator, and a clock security system for fail-safe operation.
  • Communication Interfaces: Multiple communication interfaces such as SPI, SCI, and I2C are available, enabling the MCU to easily communicate with other devices and peripherals.
  • I/O Ports: The microcontroller features 28/32 programmable I/O lines that are highly flexible, allowing for a customizable interface with external components.
  • Timers: Equipped with advanced timers, including a main timer with an external clock input, a real-time base, and a watchdog timer, the ST72F262G1M6 can manage time-critical tasks efficiently.
  • Analog-to-Digital Converter (ADC): An 8-channel, 10-bit ADC enables the MCU to process analog signals, making it suitable for sensor interfacing and control applications.
  • Supply Voltage: The operating voltage ranges from 3.0 V to 5.5 V, accommodating various power supply requirements.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications:

The ST72F262G1M6 microcontroller is an excellent choice for a multitude of applications, including but not limited to automotive systems, home appliances, personal electronics, and industrial automation. Its combination of processing power, memory options, and integrated peripherals makes it a versatile component for any design engineer's toolkit.

With STMicroelectronics' commitment to quality and long-term availability, the ST72F262G1M6 stands out as a reliable and cost-effective solution for both complex and straightforward microcontroller needs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess