EN
  • EN
  • DE

ST72F321J9T6

Part No ST72F321J9T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
Data RAM Size 2K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 066186-ST72F321J9T6
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F321J9T6 CAD Model

Description

ST72F321J9T6 Microcontroller by STMicroelectronics

The ST72F321J9T6 is a high-performance microcontroller from STMicroelectronics, a leader in the semiconductor industry. This advanced 8-bit MCU is part of the ST7 family, designed to cater to a wide range of applications that require robust performance, reliability, and efficiency. With its versatile features, the ST72F321J9T6 is an excellent choice for automotive, industrial, and consumer applications.

Main Features of the ST72F321J9T6:

  • CPU: The ST72F321J9T6 is equipped with an 8-bit CPU, offering great balance between processing power and power consumption. This makes it ideal for applications that require efficient operation without sacrificing performance.
  • Memory: It comes with 32KB of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, it features 1KB of RAM for temporary data storage and smooth operation.
  • Clock Frequency: With a maximum clock frequency of 8 MHz, this microcontroller is capable of executing instructions rapidly, which is crucial for time-sensitive tasks.
  • I/O Ports: The device is equipped with numerous input/output ports, providing flexibility in interfacing with other components and peripherals.
  • Communication Interfaces: For communication, it supports multiple interfaces, including I2C, SPI, and UART, allowing for easy integration into various systems and ensuring compatibility with a broad range of external devices.
  • Analog Features: The MCU also boasts an integrated 10-bit analog-to-digital converter (ADC) with multiple channels, enabling precise measurement of analog signals.
  • Timers: It includes versatile timer modules that can be used for a range of timing and counting functions, contributing to the flexibility of the device in managing various tasks.
  • Supply Voltage: The ST72F321J9T6 operates at a supply voltage range of 3.0V to 5.5V, allowing it to be used in environments with varying power supplies.
  • Temperature Range: It is designed to withstand industrial temperature ranges, ensuring reliable operation under extreme conditions.

Overall, the ST72F321J9T6 microcontroller stands out for its blend of power, versatility, and robustness. Its comprehensive set of features makes it a prime choice for designers looking for an MCU that can meet the demands of complex and varied applications. Whether it's for automotive control systems, industrial automation, or consumer electronics, the ST72F321J9T6 offers a reliable and efficient solution for your microcontroller needs.

You May Also Be Interested in

Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $679.1045 $679.1045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 571 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess