EN
  • EN
  • DE

ST72F324BK6TCS

Part No ST72F324BK6TCS
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-LQFP
Supplier Device Package 32-LQFP (7x7)
Base Product Number ST72F
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 343868-ST72F324BK6TCS
Ultra Librarian 3D Model Ultra Librarian ST72F324BK6TCS CAD Model

Description

The ST72F324BK6TCS is a high-performance microcontroller from STMicroelectronics, designed to offer a flexible and cost-effective solution for embedded control applications. This 8-bit MCU is based on the industry-proven ST7 core, operating at a maximum frequency of 8 MHz. It is an ideal choice for a wide range of applications, including industrial control, automotive systems, home appliances, and personal electronics.

Key Features:

  • Core: 8-bit ST7 CPU core with a maximum operating frequency of 8 MHz, offering efficient control and processing capabilities.
  • Memory: Features 32 Kbytes of Flash program memory, which is both highly reliable and provides flexibility through in-circuit programming and in-application programming (IAP) capabilities.
  • RAM: Equipped with 1 Kbyte of true data EEPROM and 1.5 Kbytes of RAM, ensuring sufficient storage for complex applications and data handling.
  • I/O Ports: Includes 32 multifunctional bidirectional I/O lines, providing ample connectivity options for peripheral devices.
  • Timers: Contains two 16-bit timers with external input capture, output compare, and PWM capabilities, which are essential for precise timing and control operations.
  • Communication Interfaces: Offers a versatile set of communication interfaces, including SPI, SCI (UART), and I²C, facilitating easy integration with other systems and components.
  • ADC: Integrated 10-bit analog-to-digital converter with 11 channels, enabling accurate measurement and conversion of analog signals.
  • Supply Voltage: Operates within a supply voltage range of 3.0V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: Designed to function within an industrial temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
  • Packaging: Available in a 32-pin LQFP package, which is compact and suitable for space-constrained applications.

The ST72F324BK6TCS microcontroller also includes a range of built-in safety features, such as a watchdog timer, low voltage detection, and an oscillator safe-guard, providing robust operation and protection for the system. With its comprehensive feature set and STMicroelectronics' commitment to quality, this MCU is an excellent choice for designers seeking a versatile and reliable microcontroller solution.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess