EN
  • EN
  • DE

ST72F561J4TAE

Part No ST72F561J4TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72F56
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263256-ST72F561J4TAE
Ultra Librarian 3D Model Ultra Librarian ST72F561J4TAE CAD Model

Description

The ST72F561J4TAE is a robust, high-performance microcontroller unit (MCU) from the renowned semiconductor manufacturer, STMicroelectronics. This MCU is part of the ST7 family, which is designed to offer a versatile platform for embedded control systems across a wide range of applications.

Key Features

  • Core: The ST72F561J4TAE is built around an 8-bit CPU core, which provides a solid balance between processing power and energy efficiency. This makes it suitable for applications that require a modest amount of computational ability while still maintaining low power consumption.
  • Memory: It comes with 16 Kbytes of Flash program memory, ensuring ample space for complex programs. The Flash memory is both reprogrammable and read-while-write (RWW) capable, allowing for easier updates and data management.
  • RAM: The device includes 1 Kbyte of RAM, which provides enough space for temporary data storage and efficient operation of the MCU during runtime.
  • Clock Frequency: The MCU operates at up to 8 MHz, delivering the necessary speed for a range of time-sensitive tasks and operations.
  • I/O Ports: It features 37 I/O lines, which give developers the flexibility to connect a variety of peripherals and create rich user interfaces.
  • Peripherals: A range of integrated peripherals enhance the MCU's capabilities, including an 8-channel 10-bit A/D converter, a synchronous serial communication interface, and a single-wire interface module.
  • Operating Voltage: The ST72F561J4TAE operates within a voltage range of 4.5V to 5.5V, making it compatible with standard power supplies and ensuring reliable performance across different power levels.

Applications

The versatility of the ST72F561J4TAE makes it an ideal choice for a broad spectrum of applications. It is particularly well-suited for automotive control systems, home appliances, industrial automation, and consumer electronics where reliability and cost-effectiveness are paramount.

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the ST72F561J4TAE is no exception. It is designed to meet the rigorous standards of the industry, ensuring long-term reliability and performance in even the most demanding conditions.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess