EN
  • EN
  • DE

ETC5057D-X/HTR

Part No ETC5057D-X/HTR
Manufacturer STMicroelectronics
Catalog Interface - CODECs
Description IC SERIAL CODEC/FILTER SO-16W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type PCM, Filter
Data Interface Serial
Resolution (Bits) 8 b
Number of ADCs / DACs 1 / 1
Sigma Delta No
Temperature Range - Operating -25°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 203953-ETC5057D-X/HTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ETC5057D-X/HTR CAD Model

Description

Product Overview: ETC5057D-X/HTR by STMicroelectronics

The ETC5057D-X/HTR is a state-of-the-art integrated circuit from STMicroelectronics, designed to cater to the needs of modern electronic applications. This high-performance product is part of STMicroelectronics' extensive portfolio of semiconductor solutions, renowned for their reliability, efficiency, and cutting-edge technology.

Key Features

  • High Integration: The ETC5057D-X/HTR integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic systems.
  • Robust Performance: Engineered to deliver consistent performance, this product can withstand the rigorous demands of industrial and consumer applications.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the ETC5057D-X/HTR offers improved efficiency and precision in its operations.
  • Energy Efficient: With a focus on power conservation, this device helps in reducing the overall energy consumption of the systems it is integrated into, making it an eco-friendly choice.

Applications

The ETC5057D-X/HTR is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication devices
  • Power management modules

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The ETC5057D-X/HTR is manufactured in state-of-the-art facilities, ensuring that it meets the stringent requirements set by the industry and provides exceptional performance in a variety of environments.

Environmental Compliance

Adhering to environmental regulations, the ETC5057D-X/HTR complies with RoHS and other relevant standards, reflecting STMicroelectronics' dedication to environmental sustainability and responsible manufacturing practices.

This product is a testament to STMicroelectronics' legacy of innovation and its commitment to providing advanced solutions that drive the electronics industry forward. Whether for automotive, industrial, or consumer applications, the ETC5057D-X/HTR is designed to exceed expectations and deliver unparalleled performance.

You May Also Be Interested in

Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
Texas Instruments
IC CODEC FILTER CMOS 20DIP
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO CODEC 24 BIT 28SSOP
Lowest to $11.7498
Texas Instruments
IC AUDIO CODEC 8CH LP 81DSBGA
Lowest to $4.5049
Adesto Technologies
IC AUDIO CODEC 24B 32WLCSP
Lowest to $4.6425
Nuvoton Technology Corporation of America
3V SINGLE-CHANNEL 13-BIT LINEAR VOICE-BAND CODEC | IC VOICEBAND CODEC 3V 1CH 20SOP
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY | IC STEREO AUDIO CODEC LP 32-VQFN
Lowest to $17.7231
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess