EN
  • EN
  • DE

ST72F63BH2T1

Part No ST72F63BH2T1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 48LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 8KB (8K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, USB
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 27
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 4V ~ 5.5V
Data Converters A/D 12x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Base Product Number ST72
Standard Package 250
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263239-ST72F63BH2T1
Ultra Librarian 3D Model Ultra Librarian ST72F63BH2T1 CAD Model

Description

ST72F63BH2T1 Microcontroller Overview

The ST72F63BH2T1 is a versatile and high-performance microcontroller produced by STMicroelectronics, designed to cater to a wide array of applications that demand reliable and efficient control solutions. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, enhanced connectivity, and low power consumption.

Key Features

  • CPU Core: The ST72F63BH2T1 is built around an 8-bit CPU core, which operates at a maximum frequency of 8 MHz. This provides a solid balance between processing power and energy efficiency, making it suitable for battery-operated devices.
  • Memory: It comes equipped with 8KB of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, it has 384 bytes of RAM for data processing and 128 bytes of EEPROM for non-volatile storage of critical data.
  • I/O Ports: The microcontroller offers a variety of input/output options with 28 programmable I/O lines. This allows for flexible interfacing with peripheral devices and sensors.
  • Timers: Multiple integrated timers, including a main timer, watchdog timer, and an Auto-reload timer, provide excellent timing solutions for various application needs.
  • Communication Interfaces: It supports SPI and I²C communication protocols, which are essential for connecting with other microcontrollers, sensors, and modules.
  • Analog Features: The device includes an 8-channel, 10-bit Analog-to-Digital Converter (ADC) that enables the microcontroller to process analog signals from various sources.

Applications

The ST72F63BH2T1 is designed for applications that require a blend of low power consumption and high-performance capabilities. It is especially well-suited for:

  • Automotive applications
  • Industrial control systems
  • Home appliances
  • Personal electronics
  • Embedded systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ST72F63BH2T1 microcontroller is no exception and is manufactured to meet the highest standards of reliability and performance. With its robust feature set and versatile applications, the ST72F63BH2T1 is an excellent choice for designers seeking a dependable microcontroller solution.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess