EN
  • EN
  • DE

ST755CD

Part No ST755CD
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BOOST INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 11V
Nominal Output Voltage (Min/Fixed) -1.25V
Maximum Output Voltage -10.3V
Output Current 200mA
Frequency - Switching 160kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 116012-ST755CD
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ST755CD CAD Model

Description

The ST755CD from STMicroelectronics is a robust and reliable voltage regulator designed to deliver consistent performance for a wide array of applications. This electronic component is an integral part of power management in complex circuits, ensuring that sensitive components receive a stable voltage supply, which is crucial for maintaining the integrity and longevity of the entire system.

Key Features

  • Output Voltage: The ST755CD offers a precise output voltage, which is critical for the stable operation of the connected components.
  • Load Regulation: With excellent load regulation characteristics, this voltage regulator can maintain a constant output voltage even as the load on the circuit varies.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard it from damage due to overheating, enhancing its durability and reliability.
  • Low Dropout Voltage: The low dropout voltage (LDO) feature ensures that the regulator can maintain output regulation even with a minimal difference between the input and output voltages.
  • Package Type: The ST755CD is available in a user-friendly package that simplifies the integration process into various circuit designs.

Applications

The versatility of the ST755CD makes it suitable for a broad range of applications, including:

  • Consumer electronics such as computers, gaming consoles, and televisions
  • Automotive electronics where stable voltage is critical for safety and performance
  • Industrial equipment that requires reliable power management under demanding conditions
  • Telecommunications infrastructure where consistent power delivery is essential for data integrity

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the ST755CD is no exception. This voltage regulator is manufactured using industry-leading techniques and is subjected to rigorous testing to ensure it meets the high standards expected by customers. With the ST755CD, designers and engineers can trust that they are incorporating a top-tier power management solution into their products.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess