EN
  • EN
  • DE

ST7FLITEU09M3TR

Part No ST7FLITEU09M3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 8SOIC / MCU 8-bit ST7 CISC 2KB Flash 5V 8-Pin SO N T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Reel package
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM, WDT
Number of I/O 5
Program Memory Size 2KB (2K x 8)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Supply Voltage 2.4 V ~ 5.5 V
Data Converters A/D 5x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 795566-ST7FLITEU09M3TR
Popularity Medium
Supply and Demand Status Limited
Quantity per package 2,500
Family Name ST7FLITEU09
Introduction Date December 15, 1998
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian ST7FLITEU09M3TR CAD Model

Description

ST7FLITEU09M3TR Microcontroller

The ST7FLITEU09M3TR is a cutting-edge 8-bit microcontroller from STMicroelectronics, designed to offer a powerful yet cost-effective solution for a wide range of embedded applications. This device is part of the ST7 microcontroller family, which is renowned for its high performance and reliability in various industrial and consumer applications.

Key Features

  • Core: The ST7FLITEU09M3TR is built around a high-performance 8-bit CPU, operating at a maximum frequency of 8 MHz. It is designed to execute instructions efficiently, allowing for optimal power consumption and quick response times.
  • Memory: Equipped with 8 Kbytes of Flash program memory, this microcontroller provides ample space for application code. The Flash memory is In-Circuit Programmable (ICP) and In-Application Programmable (IAP), which allows for easy updates and maintenance.
  • RAM: It comes with 1 Kbyte of true data EEPROM, which is rated for high endurance up to 100,000 write/erase cycles, ensuring data retention and reliability throughout the product's lifecycle.
  • Peripherals: A variety of embedded peripherals are included, such as a 10-bit Analog-to-Digital Converter (ADC), an Auto-reload Timer, a Watchdog Timer, and a Serial Communication Interface (SCI), making it highly versatile for interfacing with various external components.
  • I/O Ports: The microcontroller features up to 15 multifunctional bidirectional I/O lines, with interrupt capability on each pin, providing flexibility in control and sensing applications.
  • Power Efficiency: The ST7FLITEU09M3TR operates within a voltage range of 3.0 to 5.5V, ensuring compatibility with both 3.3V and 5V systems. Its low-power options include several modes such as Halt and Active-Halt, optimizing power consumption for battery-operated devices.
  • Temperature Range: This microcontroller operates over an industrial temperature range from -40°C to +85°C, ensuring robust performance in harsh environments.

Applications

The ST7FLITEU09M3TR is suitable for a variety of applications, including but not limited to automotive systems, home appliances, personal electronics, and industrial controls. Its robust feature set and adaptability make it an ideal choice for designers looking to balance cost and performance in their embedded systems.

Package and Quality

The microcontroller is available in a compact 20-pin SOIC package, making it suitable for space-constrained applications. It is also RoHS compliant and meets the quality standards expected from STMicroelectronics, a leader in semiconductor solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess